Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface I2C
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Base Product Number LAN9354
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1316825-LAN9354/ML
Ultra Librarian 3D Model Ultra Librarian LAN9354/ML CAD Model

Description

Microchip Technology's LAN9354/ML Ethernet Switch

The LAN9354/ML from Microchip Technology is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch that is optimized for industrial, automotive, and consumer applications. This versatile product offers a rich set of features that enable a new generation of network-connected devices to communicate with each other while providing advanced system management and power-saving capabilities.

Key Features and Benefits:

  • Three Fully Integrated Ethernet Ports: The LAN9354/ML includes three 10/100 Ethernet transceivers, each with HP Auto-MDIX support, allowing for flexible cabling options and easing the design process.
  • Energy Efficient: With support for Energy Efficient Ethernet (IEEE 802.3az), the LAN9354/ML can significantly reduce power consumption by scaling down power usage during periods of low data activity.
  • Advanced Switching Capabilities: This switch supports a variety of networking standards, including IEEE 802.1Q VLAN, QoS prioritization, and IGMP snooping, enabling complex network topologies and traffic management.
  • Managed Network Features: The device offers comprehensive management features such as SNMP, RMON, Web Management, and TFTP, which are crucial for network maintenance and monitoring.
  • Industrial Temperature Range: Designed to operate in harsh environments, the LAN9354/ML functions reliably across an industrial temperature range from -40°C to +85°C.
  • Compact Package: Available in a 64-pin QFN package, the LAN9354/ML saves board space and is ideal for space-constrained applications.

The LAN9354/ML is designed to facilitate seamless integration into various networking environments. Its robust feature set ensures that systems can manage network traffic efficiently, maintain high-speed data transmission, and support the demands of modern networked applications. Whether it's for factory automation, in-vehicle networking, or consumer electronics, the LAN9354/ML is a reliable choice for designers looking to incorporate advanced networking capabilities into their products.

Overall, the LAN9354/ML Ethernet switch represents Microchip Technology's commitment to providing innovative, high-quality networking solutions that meet the evolving needs of connected devices and systems.

You May Also Be Interested in

Silicon Labs
This change is considered a minor change which does not affect form, fit, function, quality, or reliability | IC BRIDGE USB TO UART 28QFN
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28R
Microchip Technology
IC ETHERNET SWITCH 5PORT 128PQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
Lowest to $8.6154
ECAD model for KSZ8895MQXC
Microchip Technology
High-Performance 16-bit Non-PCI 10/100 Ethernet Controller with Variable Voltage I/O | IC CONTROLLER ETHERNET 56QFN
Lowest to $6.7031
ECAD model for LAN9221I-ABZJ
Maxim Integrated
IC UART SPI MICROWIRE-COMP 14DIP
Need more? Email Us
ECAD model for MAX3100EPD+
Maxim Integrated
IC UART SPI COMPAT 28-SOIC
Lowest to $91.6363
ECAD model for MAX3111ECWI-T
Intel
Need more? Email Us
ECAD model for LU82562V
Silicon Labs
USBXpress Family
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28
Maxim Integrated
Full Speed USB Peripheral/Host Controller USB 2.0 3.3V 32-Pin TQFP / IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $76.8182
ECAD model for MAX3421EEHJ
Microchip Technology
IC ETHERNET SWITCH 3PORT 56QFN / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)
Lowest to $15.5953
ECAD model for LAN9354/ML

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5953 $62.3812
8+ $12.7962 $102.3696
13+ $12.3963 $161.1519
17+ $11.9964 $203.9388
22+ $11.5965 $255.1230
29+ $10.3969 $301.5101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention