EN
  • EN
  • DE

24LC128-E/MS

Part No 24LC128-E/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 128KBIT I2C 8MSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 24LC128
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1320823-24LC128-E/MS
Ultra Librarian 3D Model Ultra Librarian 24LC128-E/MS CAD Model

Description

Microchip Technology 24LC128-E/MS Product Overview

The Microchip Technology 24LC128-E/MS is a 128Kb I2C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device that is designed for advanced data storage solutions. This integrated circuit is part of Microchip's extensive EEPROM product line and is encapsulated in an 8-lead MSOP (Mini Small Outline Package) package, which is ideal for applications where space is at a premium.

This EEPROM device operates on a single power supply with a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications. It is capable of high-speed data transfer, with a maximum clock frequency of 400kHz, allowing for efficient read and write operations. The 24LC128-E/MS features a page write capability of up to 64 bytes of data, which enhances its performance for writing large blocks of data.

One of the key advantages of the 24LC128-E/MS is its I2C serial interface, which supports a bidirectional two-wire bus and data transmission protocol. This makes it easy to integrate into a wide range of microcontroller-based systems, as well as facilitating easy communication with other I2C compatible devices. The device's built-in hardware write-protect feature ensures that data integrity is maintained, preventing accidental data overwrites.

The endurance of the EEPROM is also noteworthy, with the 24LC128-E/MS offering a minimum of one million write cycles and a data retention period of over 200 years, ensuring reliability and longevity for applications that require frequent data updates and long-term data storage.

Applications for the 24LC128-E/MS are diverse and include settings where non-volatile memory storage is critical, such as in industrial controls, medical devices, smart cards, and consumer electronics. Its robustness and ease of use make it an excellent choice for designers looking to incorporate reliable data storage into their projects without compromising on space or power consumption.

Overall, the Microchip Technology 24LC128-E/MS represents a compact, reliable, and high-performance solution for data storage needs, delivering the quality and dependability that Microchip is known for.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9032 $66.6120
75+ $1.5617 $117.1275
115+ $1.5128 $173.9720
160+ $1.4641 $234.2560
205+ $1.4153 $290.1365
275+ $1.2689 $348.9475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess