The MAX3100CEE+T is a highly integrated UART (Universal Asynchronous Receiver-Transmitter) with an on-chip crystal oscillator and a SPI/MICROWIRE-compatible serial interface. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device is designed to add an extra serial port to microcontrollers and other digital systems. It's a perfect solution for applications where UART ports are at a premium.
Key Features
- Integrated Crystal Oscillator: The MAX3100CEE+T includes an onboard crystal oscillator which simplifies design and reduces external component count.
- SPI/MICROWIRE Interface: Offers compatibility with a wide range of microcontrollers and processors, ensuring easy integration into existing designs.
- Automatic Hardware and Software Flow Control: This feature greatly simplifies the management of data flow and enhances reliability in communication.
- IrDA SIR-Compliant: With built-in support for IrDA SIR (Serial Infrared) communication protocols, this UART is ideal for wireless infrared data links.
- Low Power Consumption: The device is optimized for low-power operation, making it suitable for battery-powered and portable applications.
Applications
The MAX3100CEE+T is versatile and can be used in a variety of applications. It's particularly well-suited for portable devices, PDAs, and laptops where additional UARTs are needed. Its infrared communication capability makes it a good choice for remote controls, wireless keyboards, and other IrDA-compliant devices. Additionally, its low power consumption and integrated features make it ideal for industrial controls, POS terminals, and network equipment.
Technical Specifications
- Supply Voltage Range: 3.0V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 16-Pin QSOP
- Lead-Free and RoHS Compliant
Overall, the MAX3100CEE+T from Maxim Integrated offers a reliable and efficient solution for expanding UART capabilities with minimal additional components and straightforward integration.