EN
  • EN
  • DE

LAN8770M-E/PRAVAO

Part No LAN8770M-E/PRAVAO
Manufacturer Microchip Technology
Catalog Ethernet Interface
Description Ethernet PHY, 100Mbps, -40 to 125°C, VQFN-32, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205423-LAN8770M-E/PRAVAO
Categories Ethernet Interface
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN8770M-E/PRAVAO CAD Model

Description

Microchip Technology's LAN8770M-E/PRAVAO: A High-Performance Ethernet PHY

The LAN8770M-E/PRAVAO from Microchip Technology is a compact, high-performance Ethernet Physical Layer Transceiver (PHY) designed for the fast and reliable transmission of data over Ethernet connections. This robust component is particularly suitable for embedded applications in the automotive and industrial sectors, where reliable network connectivity is crucial.

At the core of the LAN8770M-E/PRAVAO is its support for the 100BASE-T1 Ethernet standard, which is optimized for automotive environments that require high-speed data transfer over a single twisted pair cable. This makes it an excellent choice for in-vehicle networks, where it can handle the demanding data bandwidth requirements of advanced driver-assistance systems (ADAS), infotainment, and vehicle diagnostics.

One of the key features of the LAN8770M-E/PRAVAO is its low-power operation. It is designed with energy efficiency in mind, supporting Energy Efficient Ethernet (EEE) that reduces power consumption during periods of low data activity. This power-saving feature is particularly beneficial for battery-operated systems and contributes to the overall energy efficiency of the vehicle or industrial system it is integrated into.

The device also boasts robustness against harsh conditions, featuring an extended temperature range that ensures reliable operation in extreme environments. This makes it well-suited for outdoor applications or other settings where temperature fluctuations are common.

For developers and engineers, the LAN8770M-E/PRAVAO provides a flexible and straightforward interface for easy integration into existing systems. It is compliant with the IEEE 802.3bw standard and includes support for various management interfaces, including MII/RMII/RGMII, which allows for versatile connectivity options with different types of microcontrollers or processors.

Overall, the LAN8770M-E/PRAVAO Ethernet PHY from Microchip Technology is a reliable and efficient solution for any application that requires high-speed and robust network connectivity. Its combination of performance, power efficiency, and adaptability makes it an ideal choice for the next generation of connected automotive and industrial systems.

You May Also Be Interested in

Microchip Technology
IC ETHERNET SW 2PORT 100-LFBGA / Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface
Lowest to $81.2500
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Lowest to $287.1001
Microchip Technology
IC MCU 32BIT FW VER 1.10.19 / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)
Need more? Email Us
Intel
82546GB Gigabit Ethernet Controller, Dual Port, PBGA, Tray
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $130.0000
Texas Instruments
IC TRANSCEIVER 1/1 48LQFP / 1/1 Transceiver MII, RMII 48-LQFP (7x7)
Lowest to $7.5093
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 6PORT 128TQFP / Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $19.9066

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess