EN
  • EN
  • DE

MAX261BENG

Part No MAX261BENG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Microprocessor Programmable Universal Active Filters | IC FILTER 57KHZ UNIV SWTCH 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX261
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212763-MAX261BENG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX261BENG CAD Model

Description

The MAX261BENG from Maxim Integrated is a high-performance, programmable universal active filter that is designed to provide precision filtering solutions for a wide range of applications. This versatile component is capable of being configured into various filter types such as low-pass, high-pass, band-pass, band-reject, or all-pass filters, making it an ideal choice for signal processing tasks in both analog and digital domains.

Key Features

  • Programmable Frequency Range: The MAX261BENG offers a programmable frequency range, allowing users to tailor the filter characteristics to specific requirements.
  • Low Noise and Distortion: Designed with precision in mind, this filter boasts low noise and low distortion performance, ensuring signal integrity is maintained.
  • Switched-Capacitor Design: Utilizing a switched-capacitor design, the MAX261BENG eliminates the need for external capacitors, which simplifies the design and reduces board space requirements.
  • Multiple Filter Configurations: It can be configured as a 2nd-order or 4th-order filter with no external components, providing flexibility in design.
  • Single or Dual Supply Operation: The device can operate from a single +5V supply or dual ±5V supplies, accommodating various system power schemes.

Applications

The MAX261BENG is suitable for a variety of applications, including:

  • Audio Processing
  • Data Acquisition Systems
  • Communication Systems
  • Anti-Aliasing Filters
  • Waveform Generation
  • Medical Instrumentation

Product Specifications

With its compact 24-pin DIP package, the MAX261BENG is easy to integrate into existing designs. The filter's characteristics are easily programmed by selecting the clock frequency, which sets the filter's corner frequency. This level of control allows designers to precisely shape the frequency response of their system.

Maxim Integrated's commitment to quality and performance is evident in the MAX261BENG, making it a reliable and versatile choice for designers looking to implement high-quality filtering in their electronic designs.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4233 $64.2699
7+ $17.5782 $123.0474
11+ $17.0289 $187.3179
15+ $16.4795 $247.1925
19+ $15.9302 $302.6738
25+ $14.2823 $357.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 472 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess