EN
  • EN
  • DE

VSC8257YMR-01

Part No VSC8257YMR-01
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Ethernet
Interface SPI
Number of Circuits 4
Voltage - Supply 1V, 1.2V
Mounting SMD (SMT)
Package / Case 256-BBGA, FCBGA
Supplier Device Package 256-FCBGA (17x17)
Base Product Number VSC8257
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1118064-VSC8257YMR-01
Ultra Librarian 3D Model Ultra Librarian VSC8257YMR-01 CAD Model

Description

The VSC8257YMR-01 from Microchip Technology is a cutting-edge, high-performance integrated circuit designed to cater to the rigorous demands of modern networking and communication systems. This product is part of Microchip's extensive portfolio of semiconductor solutions that are renowned for their reliability, efficiency, and innovation.

Key Features

  • High-Speed Performance: The VSC8257YMR-01 is engineered to support rapid data transfer rates, making it suitable for high-speed networking applications that require seamless data flow without bottlenecks.
  • Energy Efficiency: With an emphasis on power conservation, this IC helps in reducing the overall energy consumption of the systems it's integrated into, thereby contributing to greener and cost-effective solutions.
  • Advanced Signal Processing: It incorporates sophisticated signal processing capabilities that ensure data integrity and optimize signal quality, even in the most challenging of environments.
  • Robust Design: The robust design of the VSC8257YMR-01 ensures that it can withstand the stresses of industrial applications, including variations in temperature and other environmental factors.

Applications

The versatility of the VSC8257YMR-01 makes it ideal for a wide array of applications, including:

  • Data Centers
  • Enterprise Networking
  • Telecommunications Infrastructure
  • High-Performance Computing
  • Storage Networks

Technical Specifications

Parameter Value
Data Rate Up to 10 Gbps
Power Supply Low Voltage
Form Factor Compact
Compliance Industry Standards

Conclusion

The VSC8257YMR-01 is a testament to Microchip Technology's commitment to providing state-of-the-art electronic components that drive innovation across various industries. For those seeking a reliable and high-performing solution for their networking and communication needs, the VSC8257YMR-01 stands out as an excellent choice.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.9403 $83.9403
2+ $81.1045 $162.2090
3+ $75.4329 $226.2987
4+ $72.5971 $290.3884
5+ $69.7612 $348.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess