Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features Bridge Rectifier Single Phase Standard 600 V Through Hole GBU
Manufacturer Comchip Technology
Package Bulk
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package 4-SIP, GBU
Case / Package GBU
Family Name GBU1506
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 641-1971, GBU1506-G-ND
Quantity per package 20
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872613-GBU1506-G
Ultra Librarian 3D Model Ultra Librarian GBU1506-G CAD Model

Description

The Comchip Technology 872613-GBU1506-G bridge rectifier is a single-phase rectifier that is suitable for use in a variety of applications.

  • Voltage Rating: 600V
  • Package: 4-SIP, GBU
  • Mounting Type: Through-Hole
  • Operating Temperature Range: -55°C to 150°C
  • Device Family: GBU1506
  • Package Quantity: 20 rectifiers

You May Also Be Interested in

Rectron USA
BRIDGE RECT GLASS 400V 2A RS-2M
Need more? Email Us
ECAD model for RS204M
Diodes Incorporated
20A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 50V 20A GBJ
Lowest to $0.6044
ECAD model for GBJ20005
IXYS
BRIDGE RECT 3P 600V 86A ECO-PAC1
Lowest to $39.6022
ECAD model for VUE75-06NO7
Diodes Incorporated
Low forward voltage drop | BRIDGE RECTIFIER KBP TUBE 35PCS
Lowest to $0.2145
ECAD model for KBP410G
Rectron USA
BDGE RCT GLASS 600V LV 25A RS25M
Need more? Email Us
ECAD model for RS2505M-C-LV
Taiwan Semiconductor
BRIDGE RECT 1P 600V 800MA MBS
Lowest to $0.0685
ECAD model for MBS6
DIOTEC Electronics Corporation
1PH BRIDGE MINIDIL 1000V 0.8A
Need more? Email Us
ECAD model for S500
ON Semiconductor
4.0A SINGLE - PHASE SILICON BRIDGE | BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
ECAD model for KBL02
Diodes Incorporated
LOW POWER BRIDGE MSB T&R 2.5K / Bridge Rectifier Single Phase Standard 1 kV Surface Mount MSBL
Lowest to $0.0549
ECAD model for MSB22ML

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7606 $52.6484
33+ $3.0856 $101.8248
51+ $2.9892 $152.4492
70+ $2.8928 $202.4960
90+ $2.7964 $251.6760
120+ $2.5071 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention