EN
  • EN
  • DE

KSZ9021RLI

Part No KSZ9021RLI
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 8/8 64LQFP / 8/8 Transceiver Full Gigabit Ethernet 64-LQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 8/8
Duplex Full
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP-EP (10x10)
Base Product Number KSZ9021
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 576-3636,KSZ9021RLI-ND
Standard Package 160
Win Source Part Number 1016763-KSZ9021RLI
Ultra Librarian 3D Model Ultra Librarian KSZ9021RLI CAD Model

Description

Microchip Technology's KSZ9021RLI Gigabit Ethernet Transceiver

The KSZ9021RLI is a state-of-the-art Gigabit Ethernet transceiver from Microchip Technology, designed to provide a robust and high-speed network interface solution. This advanced integrated circuit is tailored for use in networked devices requiring fast data transfer rates, such as desktop and laptop computers, workstations, servers, network switches, and routers.

Key Features:

  • High-Speed Performance: The KSZ9021RLI supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet protocols, enabling up to 1 Gbps data transfer rates for high-bandwidth applications.
  • Reduced Power Consumption: With energy-efficient Ethernet (EEE) capabilities, this transceiver minimizes power usage during periods of low data activity, contributing to overall energy savings in networked devices.
  • Enhanced Signal Quality: It features advanced signal processing technology, including programmable cable equalizer and amplitude swing, which ensures reliable data transmission over extended cable lengths.
  • Flexible Interface Options: The KSZ9021RLI provides versatile connectivity options with both MII and RMII interfaces, making it compatible with a wide range of microcontrollers and processors.
  • Jumbo Frame Support: It is capable of handling jumbo frames up to 9KB, which is essential for optimizing network performance and reducing CPU load in packet processing.

Applications:

The KSZ9021RLI is ideal for a variety of network-connected devices and systems, including:

  • Enterprise networking equipment
  • Industrial automation systems
  • Home networking devices
  • Multimedia and gaming systems
  • Networked printers and storage devices

With its robust feature set and reliable performance, the KSZ9021RLI from Microchip Technology is an excellent choice for designers and engineers looking to integrate Gigabit Ethernet connectivity into their products. Its small form factor, low power consumption, and high-speed capabilities make it a versatile and efficient solution for a wide range of networking applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess