EN
  • EN
  • DE

DP83869HMRGZR

Part No DP83869HMRGZR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 48VQFN / 1/1 Transceiver Ethernet 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Voltage - Supply 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number DP83869
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DP83869HMRGZRTR
Standard Package 2,000
Win Source Part Number 1055902-DP83869HMRGZR
Ultra Librarian 3D Model Ultra Librarian DP83869HMRGZR CAD Model

Description

The Texas Instruments DP83869HMRGZR is a robust, high-performance Ethernet physical layer (PHY) transceiver designed to meet the demanding requirements of industrial, automotive, and general networking applications. This versatile device supports 10BASE-Te, 100BASE-TX, and 1000BASE-T Ethernet protocols, providing a seamless interface for Ethernet connectivity.

Key Features

  • Flexible Media Support: The DP83869HMRGZR is capable of operating over copper media, which is ideal for a variety of network configurations and topologies.
  • Enhanced Performance: With support for gigabit Ethernet speeds, this PHY transceiver ensures high-speed data transmission and reliable connectivity for critical network operations.
  • Robust Protection: The device includes built-in surge and electrostatic discharge (ESD) protection features, safeguarding the hardware from electrical transients and other harsh environmental conditions.
  • Energy Efficient: Integrated Energy Efficient Ethernet (EEE) capabilities allow for reduced power consumption during periods of low data activity, contributing to overall energy savings.
  • Industrial Temperature Range: The DP83869HMRGZR operates over an extended temperature range, making it suitable for industrial environments that experience extreme temperatures.

Applications

The DP83869HMRGZR is designed to be a versatile solution that can be employed in a wide range of applications. Its rugged design and high-speed capabilities make it an ideal choice for:

  • Industrial automation and control systems
  • Automotive infotainment and diagnostics
  • Embedded computing systems
  • Factory automation equipment
  • Building management systems

Technical Specifications

The DP83869HMRGZR is packaged in a compact 48-VQFN (RGZ) form factor and operates on a single 3.3V supply. It features an extended temperature range of -40°C to 125°C, making it suitable for harsh industrial environments. The device also offers multiple interface options including RGMII, SGMII, and QSGMII, providing flexibility for various system designs.

Ordering and Availability

For pricing, samples, and ordering information, please contact Texas Instruments or an authorized distributor. Detailed product documentation, including datasheets and support resources, are available on the Texas Instruments website.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0539 $54.4851
21+ $4.9673 $104.3133
32+ $4.8121 $153.9872
43+ $4.6568 $200.2424
56+ $4.5016 $252.0896
75+ $4.0359 $302.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,640 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess