EN
  • EN
  • DE

U3665M

Part No U3665M
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 384771-U3665M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U3665M CAD Model

Description

The Atmel U3665M is a single-chip multi-band RF receiver. It's designed primarily for automotive applications, supporting multiple frequency bands commonly used in remote keyless entry (RKE), tire pressure monitoring systems (TPMS), and other wireless control systems.

Applications:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Car alarm systems
  • Garage door openers
  • Other automotive wireless control systems

Features:

  • Multi-band RF receiver
  • Supports multiple frequency bands (e.g., 315 MHz, 433 MHz, 868 MHz, 915 MHz)
  • High sensitivity for extended range
  • Low power consumption for long battery life
  • FSK and ASK modulation support
  • Integrated RSSI (Received Signal Strength Indicator)
  • Wake-up timer for duty-cycled operation
  • SPI interface for microcontroller communication
  • Automatic Gain Control (AGC)

Benefits:

  • Versatile: Supports multiple frequency bands in a single chip, reducing the need for separate receivers.
  • Long range: High sensitivity enables reliable communication over extended distances.
  • Extended battery life: Low power consumption maximizes the operating time of battery-powered devices.
  • Robust performance: Integrated AGC and RSSI ensure stable operation in varying signal conditions.
  • Simplified system design: SPI interface allows for easy integration with microcontrollers.

Additional Details:

The U3665M is often configured to operate in several key ISM bands. It typically uses a low-IF architecture to improve sensitivity and reduce the effects of image frequencies. It features an integrated RSSI, which allows the host microcontroller to monitor the signal strength and implement advanced link quality control algorithms. The device incorporates a wake-up timer to enable duty-cycled operation, which significantly reduces power consumption by allowing the receiver to remain in a low-power sleep mode until a valid preamble is detected. This feature is especially important in battery-powered applications. The U3665M communicates with the host microcontroller via an SPI interface, enabling easy configuration and data retrieval. It's designed to operate over an extended temperature range, making it suitable for harsh automotive environments. Power supply voltage is typically between 2.7V and 3.6V.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess