EN
  • EN
  • DE

KSZ9031MNXIA-TR

Part No KSZ9031MNXIA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 64QFN  /  4/4 Transceiver Full Ethernet 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 4/4
Duplex Full
Data Rate 1000Mbps
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ9031
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names KSZ9031MNXIA TR-ND,KSZ9031MNXIA TR
Standard Package 1,000
Win Source Part Number 1157174-KSZ9031MNXIA-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9031MNXIA-TR CAD Model

Description

Microchip Technology's KSZ9031MNXIA-TR Ethernet Transceiver

The KSZ9031MNXIA-TR is a highly-integrated Ethernet transceiver from the renowned Microchip Technology, designed to handle the physical layer for high-speed networking. This robust transceiver is specifically tailored for Gigabit Ethernet applications, providing a complete physical interface solution that supports 10Base-T, 100Base-TX, and 1000Base-T Ethernet protocols. It is a key component for network-connected devices ranging from enterprise solutions to consumer electronics.

Key Features

  • Speed Compatibility: The KSZ9031MNXIA-TR supports multiple Ethernet speeds, making it versatile for various network requirements.
  • Reduced Power Consumption: With energy-efficient Ethernet (EEE) capabilities, this transceiver is optimized for low power consumption, contributing to energy savings in network equipment.
  • Robust Signal Integrity: Equipped with programmable cable equalizer and amplitude swing, the device ensures reliable data transmission over extended cable lengths.
  • Flexible Interface Options: The transceiver provides RGMII, MII, and RMII interface support, offering compatibility with a wide range of MAC (Media Access Control) interfaces.
  • Small Form Factor: Housed in a compact 48-pin QFN package, the KSZ9031MNXIA-TR is well-suited for space-constrained applications.

Applications

The KSZ9031MNXIA-TR is ideal for a diverse array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards.
  • Industrial automation systems requiring reliable data communication.
  • Connected consumer electronics like smart TVs and gaming consoles.
  • Automotive infotainment and advanced driver-assistance systems (ADAS).

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the KSZ9031MNXIA-TR is no exception. It is delivered in a tape and reel packaging format, denoted by the suffix '-TR', which facilitates efficient assembly for high-volume production. The device is manufactured to meet stringent industrial standards, ensuring high reliability and performance in various operating conditions.

With its advanced features and Microchip's reputation for excellence, the KSZ9031MNXIA-TR is a top choice for designers looking to integrate a reliable Gigabit Ethernet PHY into their next-generation network solutions.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6523 $50.6092
10+ $10.3814 $103.8140
15+ $10.0570 $150.8550
21+ $9.7326 $204.3846
27+ $9.4082 $254.0214
36+ $8.4349 $303.6564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,988 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess