Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 2/2 Transceiver Full RMII 24-SQFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Family Name LAN8720
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number LAN8720A-CP-TR-ABC-ND, LAN8720A-CP-TR-ABCCT, LAN8720A-CP-TR-ABCTR, LAN8720A-CP-TR-ABCDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848872-LAN8720A-CP-TR-ABC
Ultra Librarian 3D Model Ultra Librarian LAN8720A-CP-TR-ABC CAD Model

Description

The LAN8720A-CP-TR-ABC is a compact, high-performance Ethernet transceiver from Microchip Technology. It is designed to provide a reliable interface for embedded applications requiring Ethernet connectivity. This particular model is part of the LAN8720A series, which is known for its low-power operation and small form factor, making it an ideal solution for space-constrained applications.

Key Features:

  • Interface: The device supports the RMII (Reduced Media Independent Interface) for easy connection to microcontrollers and processors with an Ethernet MAC that supports this interface.
  • Speed: Capable of 10BASE-T and 100BASE-TX Ethernet speeds, it allows for versatile and flexible network connectivity.
  • Energy Efficient: It features Energy Efficient Ethernet (EEE) compliant power saving modes, which reduce energy consumption during periods of low data activity.
  • Auto-MDIX: The inclusion of automatic MDI/MDIX crossover detection and correction eliminates the need for crossover cables in certain network setups.
  • Performance: With HP Auto-MDIX support and automatic polarity detection and correction, the LAN8720A ensures robust data communication and simplifies network installation.

Applications:

The LAN8720A-CP-TR-ABC is widely used in various applications that demand a reliable network connection. These include:

  • Embedded web servers
  • Home and industrial network devices
  • Networked printers and other office equipment
  • Game consoles
  • Set-top boxes and multimedia devices

Package and Quality:

This device comes in a compact 24-pin QFN package, which is suitable for space-constrained PCB designs. The 'TR' in the part number indicates that it is provided in tape and reel packaging, which is convenient for automated assembly processes. The 'ABC' suffix denotes specific configuration or quality grade defined by Microchip Technology.

Conclusion:

Overall, the LAN8720A-CP-TR-ABC Ethernet transceiver is a high-quality component that delivers robust connectivity for a wide range of applications. Its low-power operation, small size, and advanced features make it an excellent choice for designers looking to integrate Ethernet functionality into their products.

You May Also Be Interested in

Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9091 $50.0005
135+ $0.7459 $100.6965
210+ $0.7226 $151.7460
290+ $0.6993 $202.7970
370+ $0.6760 $250.1200
495+ $0.6061 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,688 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention