EN
  • EN
  • DE

TS3USB221AEVM

Part No TS3USB221AEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR TS3USB221A  /  TS3USB221A USB 2.0 Switch Interface Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function USB 2.0 Switch
Utilized IC / Part TS3USB221A
Supplied Contents Board(s)
Base Product Number TS3USB221
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names TS3USB221AEVM-ND,296-31311
Standard Package 1
Win Source Part Number 1047401-TS3USB221AEVM
Ultra Librarian 3D Model Ultra Librarian TS3USB221AEVM CAD Model

Description

The TS3USB221AEVM is an evaluation module designed to demonstrate the capabilities of the TS3USB221A, a high-speed USB 2.0 (480-Mbps) 1:2 multiplexer/demultiplexer switch from Texas Instruments. This versatile switch is engineered to provide a seamless transition between two high-speed signals, making it an ideal solution for applications that require switching between USB sources or destinations.

The TS3USB221AEVM showcases the switch's low on-state resistance and low capacitance, which ensures minimal signal distortion and supports the high-speed data rates required by USB 2.0. The module is designed to be easy to use and provides access to all the signals necessary to evaluate the full functionality of the TS3USB221A.

Featuring a small form factor, the EVM can be used in conjunction with a motherboard or as a standalone device. It is particularly useful for testing the switch's performance in various scenarios, including signal integrity, isolation, crosstalk, and bandwidth tests. This makes the TS3USB221AEVM an invaluable tool for designers and engineers who are developing USB-enabled devices such as laptops, desktops, docking stations, and many other peripherals that require reliable high-speed data transfer capabilities.

The EVM includes configuration options that allow users to select between manual or automatic switching modes, providing flexibility for different use cases. Additionally, the on-board jumpers enable easy modification of the switch control inputs, making it simple to integrate the EVM into a wide range of test environments.

In summary, the TS3USB221AEVM from Texas Instruments is a comprehensive evaluation platform that facilitates the testing and development of USB 2.0 switching applications. Its robust design and flexible configuration options make it an essential tool for any professional working with high-speed USB data communication systems.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess