EN
  • EN
  • DE

THS6182RHFRG4

Part No THS6182RHFRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER DISSIPATION ADSL LINE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267238-THS6182RHFRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS6182RHFRG4 CAD Model

Description

The THS6182RHFRG4 is a high-performance, dual-channel, low-power, differential line driver and receiver designed and manufactured by Texas Instruments. This versatile integrated circuit is part of TI's extensive range of semiconductor products, known for their reliability and cutting-edge technology. It is specifically engineered to handle high-speed signal transmission with exceptional signal integrity, making it an ideal choice for telecommunications, data acquisition systems, and high-speed data processing applications.

Key Features:

  • High-Speed Operation: The THS6182RHFRG4 is capable of supporting data rates up to hundreds of megabits per second, ensuring swift and efficient data transfer.
  • Low Power Consumption: Designed for energy-efficient operation, this IC minimizes power usage without compromising performance, making it suitable for power-sensitive applications.
  • Differential Signaling: With differential inputs and outputs, the THS6182RHFRG4 provides improved noise immunity and reduced electromagnetic interference (EMI), thereby maintaining signal fidelity over long distances and in noisy environments.
  • Integrated Protection: The device includes built-in protection features such as thermal shutdown and short-circuit protection, safeguarding the IC from potential damage caused by abnormal operating conditions.
  • Robust Design: The THS6182RHFRG4 is designed to meet the stringent requirements of industrial applications, offering a wide temperature range and high reliability.

Applications:

The versatility of the THS6182RHFRG4 allows it to be used in a variety of applications, including:

  • High-speed differential line drivers
  • Cable modems and xDSL interfaces
  • Video distribution and multimedia interfaces
  • Test and measurement equipment
  • Base stations and networking equipment

Product Specifications:

The THS6182RHFRG4 comes in a compact 32-pin QFN package and operates over a wide temperature range. Its specifications include a supply voltage range typically from 4.5V to 5.5V, providing designers with flexibility in various system designs. The product is also RoHS compliant, adhering to environmental standards for hazardous substances.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0454 $94.0908
3+ $38.6014 $115.8042
5+ $37.3951 $186.9755
6+ $36.1888 $217.1328
8+ $34.9825 $279.8600
10+ $31.3636 $313.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess