EN
  • EN
  • DE

UJA1163TK

Part No UJA1163TK
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description Mini high-speed CAN system basis chip with Standby mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1277050-UJA1163TK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UJA1163TK CAD Model

Description

Product Overview: NXP UJA1163TK

The NXP UJA1163TK is a state-of-the-art System Basis Chip (SBC) designed to support the networking applications of in-vehicle networks. This chip is part of NXP's low-power CAN transceiver family, offering a compact solution that integrates a CAN transceiver with an advanced voltage regulator system. The UJA1163TK is particularly suitable for use in automotive control units such as body control modules, gateway modules, and various sensor modules.

Key Features

  • Low-Power CAN Transceiver: The UJA1163TK features a high-speed CAN transceiver that complies with the ISO 11898-2:2016 standard, ensuring reliable communication at data rates of up to 1 Mbps.
  • Voltage Regulation: The integrated voltage regulators provide various output voltages, which can be used to supply microcontrollers and other peripheral devices.
  • Fail-Safe Features: It includes fail-safe features such as a watchdog timer, a thermal protection circuit, and a battery-out detection, enhancing the safety and reliability of the system.
  • Wake-Up Functionality: The device supports local and remote wake-up capabilities, allowing for efficient power management in the vehicle's network.
  • Protection Circuits: The UJA1163TK is equipped with various protection mechanisms against short-circuits, over-temperature, and transients, ensuring robust performance in harsh automotive environments.

Applications

The versatility of the UJA1163TK makes it an excellent choice for a wide range of automotive applications, including:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Chassis Control Modules
  • Sensor Interfaces

Technical Specifications

The UJA1163TK operates over a wide supply voltage range and is housed in a small HVSON14 package, making it suitable for space-constrained applications. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance.

Conclusion

With its robust design, advanced features, and compliance with automotive standards, the NXP UJA1163TK System Basis Chip is an ideal solution for designers looking to enhance the capabilities of their automotive network systems while maintaining power efficiency and reliability.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7955 $53.8650
70+ $1.4733 $103.1310
110+ $1.4272 $156.9920
145+ $1.3812 $200.2740
190+ $1.3351 $253.6690
255+ $1.1970 $305.2350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess