EN
  • EN
  • DE

BCM5397KFBG

Part No BCM5397KFBG
Manufacturer Broadcom Limited
Catalog Ethernet Interface
Description 5-PORT Of Gphy Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1048588-BCM5397KFBG
Categories Ethernet Interface
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM5397KFBG CAD Model

Description

The BCM5397KFBG is a highly integrated Gigabit Ethernet switch from Broadcom Limited, designed for a variety of networking applications. This chip offers a comprehensive solution for building high-performance and reliable network devices. Its architecture is optimized for efficient packet processing and low latency, making it suitable for demanding environments.

Applications

  • Small to medium-sized business (SMB) switches
  • Enterprise-class switches
  • Managed and unmanaged switches
  • Industrial Ethernet applications
  • Network appliances

Features

  • Integrated Gigabit Ethernet switch with multiple ports
  • Advanced Quality of Service (QoS) features for traffic prioritization
  • Support for VLANs (Virtual LANs) to segment network traffic
  • Link aggregation for increased bandwidth and redundancy
  • Spanning Tree Protocol (STP) support for loop prevention
  • Energy-efficient Ethernet (EEE) support for reduced power consumption
  • Integrated MAC address lookup table
  • Support for jumbo frames
  • Advanced security features

Benefits

  • High performance: The BCM5397KFBG delivers wire-speed Gigabit Ethernet performance, ensuring fast and reliable data transfer.
  • Enhanced network management: QoS and VLAN support allow for efficient traffic management and prioritization, optimizing network performance.
  • Increased network reliability: Link aggregation and STP support provide redundancy and prevent network loops, ensuring high availability.
  • Reduced power consumption: EEE support helps to reduce energy consumption, lowering operating costs.
  • Simplified integration: The highly integrated design reduces the number of external components required, simplifying system design and reducing BOM cost.
  • Improved security: Advanced security features protect the network from unauthorized access and malicious attacks.

Additional Details

The BCM5397KFBG supports a wide range of industry-standard protocols and features, making it compatible with existing network infrastructure. It is designed for ease of integration, with comprehensive software support and documentation available. The chip is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly.

You May Also Be Interested in

Broadcom Limited
IC ETHERNET SWITCH GPIO / Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Need more? Email Us
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 125°C, VQFN-32, RoHS
Lowest to $7.2762
Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $130.0000
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $12.7691
Microchip Technology
IC TELECOM INTERFACE 11PORT / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $109.5489
Renesas Electronics America
UPD800232F1-014-HN2-A ERTEC400
Need more? Email Us
Intel
Thunderbolt Controller 288-Pin FCCSP
Need more? Email Us
Intel
Ethernet Controller Single Chip 10/100/1000Mbps PCIe/SMBus 3.3V 48-Pin QFN Tray
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,219 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess