Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Protocol USB
Function Bridge, USB to SPI
Interface SPI
Standards USB 2.0
Operating Supply Voltage 3.3 V ~ 5.5 V
Operating Supply Current 13mA
Operating Temperature Range -40°C ~ 85°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 788290-MCP2210-I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP2210-I/SO CAD Model

Description

Microchip Technology MCP2210-I/SO Product Overview

The MCP2210-I/SO is a highly integrated USB-to-SPI master converter, developed by the renowned semiconductor manufacturer, Microchip Technology. This compact and efficient device provides a simple and reliable method for communication between a USB host and SPI-based devices, making it an ideal choice for a wide array of applications in various fields such as consumer electronics, industrial automation, and automotive systems.

Key Features

  • USB 2.0 Full-Speed Compatible: The MCP2210-I/SO conforms to the USB 2.0 Full-Speed specification, ensuring a data transfer rate of up to 12 Mbps.
  • Integrated SPI Interface: This product features a built-in SPI interface that can be easily configured, providing a seamless bridge to your SPI devices.
  • Nine GPIOs: It includes nine general-purpose input/output (GPIO) pins, which can be utilized for various control and monitoring purposes.
  • Customizable Configuration: The MCP2210-I/SO allows for extensive customization, including adjustable SPI bus parameters, GPIO settings, and USB descriptors via a dedicated configuration utility.
  • EEPROM Memory: An onboard 256-byte EEPROM is available for storing custom configurations and user data, ensuring settings are retained between power cycles.
  • Compact Form Factor: Offered in a space-saving 14-pin SOIC package, the MCP2210-I/SO is designed for PCBs with limited real estate.

Applications

The versatility of the MCP2210-I/SO makes it suitable for a broad range of applications. It is commonly used in:

  • Industrial Control Systems
  • Home Automation Systems
  • Data Acquisition Systems
  • Medical Equipment
  • PC and Smartphone Accessories

Technical Specifications

The MCP2210-I/SO operates over a voltage range of 3.0V to 5.5V and is characterized for operation from -40°C to +85°C (industrial temperature range). It supports SPI clock frequencies up to 20 MHz and comes with a comprehensive software development kit (SDK) to facilitate integration and development.

Conclusion

Microchip Technology's MCP2210-I/SO is an excellent solution for designers looking to add USB connectivity to their SPI-based systems with minimal hassle and maximum flexibility. Its comprehensive feature set, combined with Microchip's support and reliability, makes it a valuable component for any USB-to-SPI application.

You May Also Be Interested in

Broadcom Limited
IC CONTROLLER USB 2.0 64TQFP
Lowest to $28.9546
ECAD model for NET2272REV1A
NXP / Nexperia
Parallel bus to 3 channel Fm+ I2C-bus controller
Need more? Email Us
ECAD model for PCA9663
SMSC Corporation
High-Performance Multi-Mode Parallel Port Super I/O Floppy Disk Controllers
Need more? Email Us
ECAD model for FDC37C665GT
Epson Electronics America Inc-Semiconductor Div
IC CONTROLLER USB 128QFP
Need more? Email Us
ECAD model for S1R72C05F15E100
Broadcom Limited
IC CONTROLLER USB 2.0 64TQFP
Lowest to $28.9546
ECAD model for NET2272REV1A-LF
Texas Instruments
IC 3.3V PCI LINK LAYER 176-PQFP / Link Layer Controller Serial Interface 3.3V 176-Pin LQFP Tray
Need more? Email Us
ECAD model for TSB12LV21BMPGFEP
Microchip Technology
IC ETHERCAT CTLR 10/100 64QFN
Need more? Email Us
ECAD model for LAN9252TI/ML
NXP / Nexperia
IC SPI TO I2C BUS 24-HVQFN / High Reliability Interface Controller IC
Need more? Email Us
ECAD model for SC18IS601IBS,151
Texas Instruments
IC PC CARD CONTROLLER 208-LQFP / PC Card Controller Parallel/Serial Interface 208-Pin LQFP Tray
Lowest to $20.5874
ECAD model for PCI1420PDVG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1907 $50.2884
30+ $3.4385 $103.1550
46+ $3.3311 $153.2306
63+ $3.2236 $203.0868
81+ $3.1162 $252.4122
108+ $2.7938 $301.7304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,053 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention