EN
  • EN
  • DE

KSZ8995MI

Part No KSZ8995MI
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SWITCH 5-PORT 10/100 128QFP / Ethernet Switch 5-Port 100Mbps 128-Pin PQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting SMD
Package 128-BFQFP
Manufacturer Package 128-PQFP (14x20)
Win Source Part Number 778090-KSZ8995MI
Popularity Medium
Supply and Demand Status Limited
Family Name KS8995
Introduction Date December 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian KSZ8995MI CAD Model

Description

Microchip Technology's KSZ8995MI Integrated Switch

The KSZ8995MI is a robust integrated switch from the renowned manufacturer Microchip Technology. This state-of-the-art product is engineered to cater to the high demands of networking infrastructure, providing a seamless and efficient networking experience. The KSZ8995MI is part of the KSZ family of Ethernet switches that are known for their reliability, performance, and versatility.

Featuring a five-port switch with a non-blocking architecture, the KSZ8995MI ensures that data packets are processed and forwarded at full wire-speed, which significantly enhances network performance. Each port supports auto-negotiation and auto MDI/MDIX crossover, simplifying the network setup by eliminating the need for crossover cables or uplink ports.

The KSZ8995MI is designed with a focus on energy efficiency. It incorporates multiple power-saving features, such as IEEE 802.3az Energy Efficient Ethernet (EEE), which reduces power consumption during periods of low data activity. This makes the KSZ8995MI an ideal choice for eco-conscious businesses looking to minimize their environmental footprint while maintaining high-performance network capabilities.

The product also boasts advanced features such as Quality of Service (QoS) with four priority queues for prioritizing network traffic, ensuring that critical applications receive the bandwidth they require. Additionally, it supports port-based VLANs, which allow the creation of segmented networks for improved security and network management.

Designed for easy integration, the KSZ8995MI comes in a compact 128-pin PQFP package, making it suitable for space-constrained environments. Its robust design ensures it can operate reliably in a wide temperature range, making it suitable for industrial applications.

Whether it's for a small home office network or a complex industrial control system, Microchip Technology's KSZ8995MI is an excellent choice for anyone in need of a high-quality, energy-efficient, and feature-rich network switch solution.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2499 $72.7497
6+ $19.8974 $119.3844
8+ $19.2756 $154.2048
11+ $18.6538 $205.1918
14+ $18.0320 $252.4480
19+ $16.1666 $307.1654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess