Products specifications Report Issue?

Circuit 4PST-2NO/2NC
Requires Switch Body
Termination Style PC Pin
Contact Rating @ Voltage 3A @ 250VAC
(Select First, Then Apply Filters) Compatible Series EAO, 71
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1562536-71-672.026
Ultra Librarian 3D Model Ultra Librarian 71-672.026 CAD Model

You May Also Be Interested in

Omron
CONTACT BLOCK SPST-NO 10A 120V
Need more? Email Us
ECAD model for A22R-10
Omron
CONTACT BLOCK SPST-NO 10A 120V
Need more? Email Us
ECAD model for A22R-10M
Omron
CONTACT BLOCK
Need more? Email Us
ECAD model for A3SA-7080
Omron
CONTACT BLOCK SPDT 3A 125V
Need more? Email Us
ECAD model for A3SJ-8020
Omron
CONTACT BLOCK
Need more? Email Us
ECAD model for A3SA-7020
Schneider Electric
PENDANT STATION CONTACT 600VAC 1
Need more? Email Us
ECAD model for XACS102
Omron
CONTACT BLOCK DPST-NO 10A 110V
Need more? Email Us
ECAD model for A22L-20A-T2
V40
TE Connectivity
SWITCH CONTACT BLOCK 6A RED / Configurable Contact Block SPST-NC 6A @ 120VAC
Need more? Email Us
ECAD model for V40
Omron
CONTACT BLOCK DPST-NO 10A 110V
Need more? Email Us
ECAD model for A22L-20A-T1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention