EN
  • EN
  • DE

KSZ8993M-TR

Part No KSZ8993M-TR
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 128PQFP / 10/100 Integrated Switch 128-PQFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series -
Package Tape & Reel (TR)
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Type Surface Mount
Package / Case 128-BQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8993
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 350 pcs
Win Source Part Number 1382444-KSZ8993M-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8993M-TR CAD Model

Description

Microchip Technology KSZ8993M-TR Integrated 3-Port 10/100 Managed Switch with PHYs

The KSZ8993M-TR from Microchip Technology is a highly integrated 3-port switch on a chip, designed for cost-effective network applications. It combines a 2-port switch and PHYs, making it ideal for managing and directing traffic in networked devices.

Key Features:

  • Integrated Switching Core: The device features a high-performance non-blocking switch fabric that ensures fast data processing with minimal packet loss.
  • PHY Transceivers: It includes two 10/100BASE-T/TX transceivers with HP Auto MDI/MDI-X, supporting automatic detection and correction for straight-through and crossover cables.
  • Advanced Management: The KSZ8993M-TR supports various management interfaces, including MIIM (MII Management Interface), SPI (Serial Peripheral Interface), and I²C for flexible and efficient system control.
  • QoS and VLAN Support: Quality of Service (QoS) features enable prioritization of traffic, which is essential for multimedia and VoIP applications, while VLAN support enhances network segmentation and security.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) capabilities, the KSZ8993M-TR can reduce power consumption during periods of low data activity, contributing to energy savings for the overall system.
  • Robust Security Features: The device includes features like MAC address filtering, network storm protection, and DoS attack prevention to ensure a secure network environment.
  • Compact Form Factor: Available in a compact 128-pin PQFP package, the KSZ8993M-TR saves valuable board space and is suitable for embedded applications.

Applications:

The KSZ8993M-TR is versatile and can be used in a range of applications, including enterprise and industrial networking, home networking equipment, integrated broadband routers, and managed network switches. Its integrated features and compact design make it an excellent choice for developers looking to implement reliable network connectivity with ease.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4595 $52.3785
7+ $14.3257 $100.2799
11+ $13.8780 $152.6580
15+ $13.4304 $201.4560
20+ $12.9827 $259.6540
26+ $11.6397 $302.6322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,053 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess