EN
  • EN
  • DE

TDA7803A-48X

Part No TDA7803A-48X
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description HIGH EFFICIENCY DIGITAL INPUT AU  /  Power Amplifier 27-Flexiwatt (Vertical)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Type Power Amplifier
Mounting Type Through Hole
Package / Case 27-Flexiwatt (Formed Leads)
Supplier Device Package 27-Flexiwatt (Vertical)
Base Product Number TDA7803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TDA7803A-48X-ND,497-TDA7803A-48X
Standard Package 17
Win Source Part Number 1202555-TDA7803A-48X
Ultra Librarian 3D Model Ultra Librarian TDA7803A-48X CAD Model

Description

Introducing the TDA7803A-48X Audio Amplifier from STMicroelectronics

The TDA7803A-48X is a cutting-edge audio amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and high-performance components. This product is part of their extensive audio IC portfolio and is tailored to meet the demands of modern automotive audio applications.

Key Features:

  • High Output Power: The TDA7803A-48X boasts an impressive output power capability, which ensures clear and powerful sound reproduction in automotive environments.
  • Advanced Multiwatt15 Package: Encased in a Multiwatt15 package, the TDA7803A-48X is designed for optimal heat dissipation and space-saving installation, making it an ideal choice for the compact spaces within vehicles.
  • Flexible I2C Bus Control: With an integrated I2C bus control interface, this amplifier offers a high level of programmability and ease of integration into complex automotive audio systems.
  • Start-Stop Compatibility: The TDA7803A-48X is engineered to be compatible with modern vehicles' start-stop systems, ensuring seamless audio performance even when the engine is turned off and on.
  • Built-in Diagnostics: Equipped with a comprehensive diagnostic system, this audio amplifier can detect and report various fault conditions, contributing to the overall safety and reliability of the audio system.

Applications:

The TDA7803A-48X is specifically designed for automotive audio applications. Its robust design and high-quality audio output make it suitable for car radios, infotainment systems, and other in-vehicle entertainment modules.

Why Choose the TDA7803A-48X?

STMicroelectronics' TDA7803A-48X stands out in the market due to its combination of high-power output, compact design, and advanced features. It allows automotive manufacturers to enhance the audio experience in their vehicles without compromising on space or power consumption. Additionally, the reliability and diagnostic capabilities of the TDA7803A-48X make it a smart choice for ensuring long-term performance in the demanding automotive environment.

Whether upgrading an existing audio system or designing a new one, the TDA7803A-48X from STMicroelectronics offers the perfect blend of power, performance, and advanced features to meet the needs of today's automotive audio landscape.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess