Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL
Output PECL
Number of Circuits 1
Frequency - Max 155.52Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number SY69952
Other Names SY69952ZH TR,SY69952ZH TR,SY69952ZHTR,SY69952ZHTR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272349-SY69952ZH-TR
Ultra Librarian 3D Model Ultra Librarian SY69952ZH-TR CAD Model

Description

Microchip Technology SY69952ZH-TR Overview

The SY69952ZH-TR from Microchip Technology is a high-performance, precision integrated circuit that is part of Microchip's extensive range of semiconductor products. This device is designed to cater to the needs of modern electronics, providing reliable and efficient operation within various applications.

As a leading manufacturer in the industry, Microchip Technology ensures that the SY69952ZH-TR meets the highest standards of quality and performance. This product is tailored for use in advanced systems that require stable and precise electronic components. Its compact and robust design allows for seamless integration into a wide array of electronic assemblies, making it a versatile choice for designers and engineers.

Key Features

  • High Precision: The SY69952ZH-TR is built to deliver precise performance, ensuring that electronic systems function optimally with consistent results.
  • Durability: Constructed with durability in mind, this component is capable of withstanding the rigors of everyday use in various environments.
  • Efficiency: Microchip's focus on efficiency is evident in this product, which is designed to minimize power consumption while maintaining high performance.
  • Compatibility: The SY69952ZH-TR is compatible with a wide range of other electronic components and systems, providing flexibility in design and application.

Applications

This component finds its applications in numerous fields, including but not limited to telecommunications, consumer electronics, automotive industries, and industrial automation systems. Its reliability makes it an excellent choice for critical applications where precision is paramount.

Quality Assurance

With Microchip Technology's commitment to quality, the SY69952ZH-TR is subject to rigorous testing and quality control measures. This ensures that each component performs to the specifications and standards expected by customers globally.

Ordering Information

The SY69952ZH-TR is available for order and can be sourced directly through Microchip Technology's distribution channels. It is supplied in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process.

You May Also Be Interested in

Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $9.1201
ECAD model for SI52208-A01AGM
Microchip Technology
IC CLOCK GEN PCIE 20VFQFN
Need more? Email Us
ECAD model for DSC557-054444KI1
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 24-QFN (4x4)
Lowest to $8.8637
ECAD model for 9FGV0241AKILF
Microchip Technology
2-OUTPUT AUTOMTIVE GRADE MEMS PC / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Need more? Email Us
ECAD model for DSA557-0344FI0TVAO
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
ECAD model for 9LPRS477DKLF
Microchip Technology
3-CHANNEL, 10-OUTPUT 1588 TIMING / IC 750MHz 6 Output 64-VQFN (9x9)
Need more? Email Us
ECAD model for ZL30733LDG1
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Need more? Email Us
ECAD model for LV5609LP-TE-LE
Diodes Incorporated
IC CLOCK GENERATOR 32TQFN / PCI Express (PCIe) IC 100MHz 1 Output 32-TQFN (5x5)
Need more? Email Us
ECAD model for PI6LC4830ZHE
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $5.0711
ECAD model for 9DBL0841BKILFT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention