EN
  • EN
  • DE

PIC16F818-I/ML

Part No PIC16F818-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 18/20-Pin Enhanced Flash Microcontrollers with nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 1238018-PIC16F818-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F818
Introduction Date November 21, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F818-I/ML CAD Model

Description

Microchip Technology's PIC16F818-I/ML Microcontroller

The PIC16F818-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect balance of power and flexibility for a wide range of embedded applications. This compact and efficient 8-bit MCU is housed in a 28-pin QFN package, making it an ideal choice for space-constrained projects.

At the heart of the PIC16F818-I/ML lies a powerful RISC architecture that can execute most instructions in just one machine cycle, with a maximum operating speed of 20 MHz. This allows for swift processing and response times, which is crucial for real-time applications. The device features 1.75 KB of flash memory, providing ample space for application code, and 256 bytes of RAM for data storage, ensuring smooth operation.

One of the standout features of the PIC16F818-I/ML is its Enhanced Mid-range Core with 35 Instruction, 8 Stack Levels. This core architecture enhances the execution speed and code efficiency, making the MCU an excellent choice for developers looking to optimize their applications for both speed and power consumption.

Furthermore, the microcontroller is equipped with a variety of peripherals that expand its capabilities. It includes a 10-bit analog-to-digital converter (ADC) with up to 11 channels, which allows for precise analog signal measurement. The device also boasts two analog comparators and a Capture/Compare/PWM (CCP) module, which can be used for implementing timers, measuring pulse widths, or generating pulse width modulation signals for controlling motors and other devices.

For communication purposes, the PIC16F818-I/ML offers a versatile serial communication interface with both USART and SPI capabilities, enabling easy data transfer and integration with other devices in a system. Additionally, it features a brown-out reset, watchdog timer, and power-saving sleep mode, which contribute to the reliability and efficiency of the microcontroller in various operating conditions.

Designed with flexibility in mind, the PIC16F818-I/ML operates within a wide voltage range of 2.0V to 5.5V, making it suitable for both battery-operated and powered applications. Its industrial temperature range from -40°C to +85°C ensures reliable performance even in harsh environments.

In summary, the PIC16F818-I/ML from Microchip Technology is a feature-rich and versatile MCU that is ideal for designers looking to create sophisticated yet compact embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess