EN
  • EN
  • DE

SMSZ1600-35T3

Part No SMSZ1600-35T3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 934429-SMSZ1600-35T3
REACH Status REACH Affected
MSL Level 1 (Unlimited)
Standard Package 15,000 pcs
Product Status Active
Package Bulk
Series *
Mfr ON Semiconductor
Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Ultra Librarian 3D Model Ultra Librarian SMSZ1600-35T3 CAD Model

Description

Introducing the SMSZ1600-35T3 Schottky Barrier Rectifier

The SMSZ1600-35T3 is a state-of-the-art Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance rectifier is specifically engineered to provide superior efficiency in power management tasks. With its compact surface-mount package, the SMSZ1600-35T3 is an ideal choice for space-constrained applications where size and power efficiency are critical.

Key Features:

  • High Current Capacity: The SMSZ1600-35T3 is capable of conducting up to 3.5 amps of continuous current, making it suitable for high-density power applications.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which results in lower power losses and improved system efficiency.
  • High Surge Capability: With its robust surge handling capability, it can withstand transient over-voltage conditions, ensuring reliability and longevity in harsh environments.
  • Thermal Performance: The SMSZ1600-35T3 is designed for optimal thermal performance, ensuring stability and maintaining functionality across a wide temperature range.

Applications:

The versatility of the SMSZ1600-35T3 allows it to be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive systems
  • Portable devices
  • LED lighting

Reliability and Compliance:

The SMSZ1600-35T3 is designed to meet the stringent requirements of the modern electronics industry. It complies with RoHS directives, ensuring that it is free from hazardous substances. Moreover, ON Semiconductor's commitment to quality guarantees that each unit is tested to the highest standards for performance and reliability.

Package Information:

The device is offered in a compact SMC package, which not only saves valuable board space but also provides excellent power density. Its surface-mount configuration allows for easier integration into automated PCB assembly processes, reducing manufacturing time and costs.

With its robust design, high efficiency, and ON Semiconductor's reputation for quality, the SMSZ1600-35T3 is an excellent choice for engineers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6064 $60.6400
235+ $0.4978 $116.9830
360+ $0.4816 $173.3760
500+ $0.4666 $233.3000
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess