EN
  • EN
  • DE

UBA2213BP/N1,112

Part No UBA2213BP/N1,112
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DVR HALF BRIDGE CFL 8DIP / Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr NXP
Series *
Package Tube
Product Status Obsolete
Base Product Number UBA221
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 798634-UBA2213BP/N1,112
Ultra Librarian 3D Model Ultra Librarian UBA2213BP/N1,112 CAD Model

Description

The UBA2213BP/N1,112 is an advanced high-voltage Integrated Circuit (IC) manufactured by NXP Semiconductors, designed for driving Compact Fluorescent Lamps (CFLs) and TL lamps. This IC is part of the UBA2213 series, which is well-known for its efficiency and reliability in lighting solutions. The UBA2213BP/N1,112 is specifically crafted to meet the rigorous demands of modern lighting systems, providing an optimal solution for electronic ballast applications.

Key Features

  • High-Voltage IC: Capable of withstanding and efficiently managing high voltage applications, which is essential for driving fluorescent lamps.
  • Zero-Voltage Switching (ZVS): The IC supports ZVS for all switches to minimize switching losses and improve overall efficiency.
  • Integrated Half-Bridge Controller: The inclusion of a half-bridge controller simplifies the circuit design and reduces component count, leading to cost savings and increased reliability.
  • Adjustable Preheat and Ignition Times: This feature allows for the customization of lamp startup procedures, ensuring optimal conditions for lamp ignition and extending the lamp's lifespan.
  • Protection Features: The UBA2213BP/N1,112 is equipped with multiple protection features, including overcurrent protection, to ensure safe and reliable operation under various conditions.
  • Frequency Control: The IC includes frequency control during dimming and preheat, which helps to avoid acoustic resonance in the lamp and improve the user experience.

Applications

The UBA2213BP/N1,112 is ideal for a wide range of lighting applications, particularly in areas where energy efficiency and long lamp life are priorities. These include residential lighting, commercial lighting, and industrial lighting systems. It is also suitable for use in emergency lighting systems where reliability is crucial.

Product Specifications

The UBA2213BP/N1,112 is offered in a DIP-16 package, making it suitable for through-hole mounting techniques. The device operates over a wide temperature range, ensuring performance stability across different environmental conditions. Its design is optimized for cost-effective production while maintaining high-quality performance, making it a popular choice among manufacturers and designers of modern lighting systems.

You May Also Be Interested in

NXP / Nexperia
IC DVR HALF BRIDGE CFL 14SOIC / Controller
Lowest to $3.2617
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess