EN
  • EN
  • DE

HV826LG-G

Part No HV826LG-G
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description EL Lamp DRVR 3.5V 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.5 V
Min Operating Temperature -25 °C
Mount Surface Mount
Number of Pins 8
RoHS Compliant
Win Source Part Number 984185-HV826LG-G
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HV826LG-G CAD Model

Description

The HV826LG-G, from the renowned manufacturer Microchip Technology, is a specialized integrated circuit designed to efficiently drive electroluminescent (EL) lamps. This high-voltage driver is particularly suitable for applications that require a compact, reliable solution for backlighting in various devices such as LCD displays, keypads, and other user interfaces.

Key Features

  • High Efficiency: The HV826LG-G is optimized for minimal power consumption, making it an ideal choice for battery-operated devices where power efficiency is crucial.
  • Integrated High-Voltage DC-AC Converter: It features an onboard converter that efficiently transforms a low-voltage DC input into the high-voltage AC output required to drive EL lamps.
  • Adjustable Brightness: With an external resistor or a pulse width modulation (PWM) signal, the brightness of the connected EL lamp can be easily adjusted, offering flexibility in various lighting conditions.
  • Low Electromagnetic Emission: The device is designed to minimize EMI, ensuring that it can be used in sensitive applications without causing interference.
  • Extended Temperature Range: It operates over a wide temperature range, making it suitable for use in harsh environmental conditions.

Applications

The HV826LG-G EL Lamp Driver is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Instrumentation panels
  • Automotive interior lighting
  • Industrial controls

Technical Specifications

Parameter Value
Input Voltage 2.5V to 5.5V
Output Voltage Up to 220Vpp
Operating Temperature -40°C to +85°C
Package 8-pin SOIC

The HV826LG-G is available in a RoHS-compliant package, emphasizing Microchip Technology's commitment to environmental sustainability. With its robust design and versatile features, the HV826LG-G is the go-to choice for designers looking to integrate reliable EL lamp driving capabilities into their next project.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess