EN
  • EN
  • DE

HV7350K6-G

Part No HV7350K6-G
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Eight-Channel, High Speed, ±60V, ±1.0A, Ultrasound RTZ Pulser | IC ULTRASOUND DRIVER 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Pulse Generator
Supply Current 1A
Supply Voltage (V) -60V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Family Part Number HV7350
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1182544-HV7350K6-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV7350K6-G CAD Model

Description

The HV7350K6-G is a high-performance, application-specific integrated circuit (ASIC) from Microchip Technology, designed for advanced medical ultrasound imaging applications. This product is part of Microchip's extensive range of high-voltage, high-speed MOSFET drivers that are specifically engineered to meet the stringent requirements of the medical ultrasound market.

Key Features

  • High Voltage: The HV7350K6-G operates at a high voltage level, which is ideal for driving piezoelectric transducers in medical ultrasound equipment.
  • High-Speed Operation: With its ability to switch at high speeds, this driver ensures sharp and clear images by providing precise control over the ultrasound transducers.
  • Low Power Consumption: Efficiency is a hallmark of the HV7350K6-G, making it suitable for portable ultrasound systems where power conservation is critical.
  • Integrated Circuit Protection: The device includes features such as over-temperature and over-current protection, ensuring reliable operation and longevity.
  • Compact Packaging: The HV7350K6-G comes in a compact package, which is essential for the miniaturization of medical devices.

Applications

The HV7350K6-G is optimized for medical ultrasound imaging systems, including both cart-based and portable devices. Its high-voltage capability and fast switching speeds make it an excellent choice for driving the high-frequency piezoelectric elements used in these systems.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the HV7350K6-G is no exception. It is manufactured under strict quality control standards and is designed to meet the rigorous demands of the medical industry. The device is RoHS compliant and is available in a lead-free package, adhering to environmental standards.

Technical Support and Resources

Microchip provides extensive technical support, including datasheets, reference designs, and application notes for the HV7350K6-G. Customers can also access Microchip's global network of technical support staff and field application engineers for assistance in integrating this driver into their ultrasound systems.

You May Also Be Interested in

Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess