EN
  • EN
  • DE

HV518PJ-G-M903

Part No HV518PJ-G-M903
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DISPLAY DVR 32CH 80V 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Display Type Vacuum Fluorescent (VF)
Operating Supply Current 10mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 132824-HV518PJ-G-M903
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV518PJ-G-M903 CAD Model

Description

Microchip Technology HV518PJ-G-M903: High-Voltage Shift Register

The HV518PJ-G-M903 is a robust high-voltage shift register designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative product is specifically tailored for applications that require high-voltage level shifting and serial-to-parallel data conversion.

Featuring a 32-channel serial to parallel converter with high-voltage push-pull outputs, the HV518PJ-G-M903 is ideal for driving a wide range of devices, including printers, LED displays, and industrial control systems. Each output can sustain a voltage of up to 80V, and the integrated shift register operates from a logic voltage range of 4.5V to 5.5V, making it a versatile choice for various high-voltage applications.

The device is equipped with a 20MHz clock frequency, which ensures fast data transfer rates and swift performance for time-sensitive applications. Its shift register features a serial input (DS), a clock input (CP), and a latch enable input (LE), providing designers with the flexibility to control the timing of data latching and output changes.

The HV518PJ-G-M903 also boasts an output enable (OE) function that allows the user to put all outputs into a high-impedance state, thereby providing additional control over the output drivers. This is particularly useful in multiplexed applications where output lines may need to be tri-stated to prevent bus contention.

Packaged in a 44-pin PLCC (Plastic Leaded Chip Carrier), the HV518PJ-G-M903 offers a compact footprint suitable for space-constrained applications. Its operating temperature range from -40°C to +85°C ensures reliable performance across a broad spectrum of environmental conditions.

In summary, Microchip Technology's HV518PJ-G-M903 high-voltage shift register is a high-performance, versatile component that provides a reliable solution for driving high-voltage peripherals in a variety of electronic systems. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to integrate high-voltage capabilities into their designs.

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess