EN
  • EN
  • DE

DS1923-F5#

Part No DS1923-F5#
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON TEMP/HUMIDITY LOGGER F5 / Memory Card NVSRAM (Non-Volatile SRAM) 576B, 8KB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Specialized
Mfr Maxim Integrated
Series iButton®
Package Tube
Product Status Active
Applications Temperature/Humidity Logging
Memory Type NVSRAM (Non-Volatile SRAM)
Memory Size 576B, 8KB
Temperature Range - Operating -20°C ~ 85°C
Base Product Number DS1923
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 112180-DS1923-F5#
Ultra Librarian 3D Model Ultra Librarian DS1923-F5# CAD Model

Description

Maxim Integrated DS1923-F5# Hygrochron Temperature/Humidity Logger iButton

The Maxim Integrated DS1923-F5# Hygrochron is a versatile, coin-sized device that offers a robust solution for tracking and recording temperature and humidity conditions over time. Encased in a durable stainless steel iButton, the DS1923-F5# is designed to withstand harsh environments, making it an ideal choice for a wide range of applications, including supply chain monitoring, environmental data acquisition, and industrial process control.

At the heart of the DS1923-F5# is a high-accuracy integrated hygrometer and thermometer that can measure humidity from 0 to 100% RH and temperature from -20°C to +85°C with a fine resolution. The device boasts a humidity accuracy of ±5% RH and a temperature accuracy of ±0.5°C, ensuring precise and reliable readings.

One of the key features of the DS1923-F5# is its ability to store up to 8,192 logged humidity and temperature readings in non-volatile memory. This large storage capacity, combined with user-programmable sampling rates, allows for long-term data collection with minimal maintenance. The device can be set to record at intervals ranging from 1 minute to 273 hours, providing flexibility to meet the needs of various monitoring tasks.

Easy to deploy, the DS1923-F5# can be attached to items or placed in specific locations using the iButton's convenient mounting options. Data retrieval is simple and efficient; the device can be interfaced with a PC or a handheld data logger via the 1-Wire protocol, which requires only a single data lead and a ground return for communication.

For added security and traceability, each DS1923-F5# iButton is equipped with a unique, factory-lasered and tested 64-bit registration number, ensuring that data collected from each logger can be accurately attributed and protected from tampering.

Whether used for tracking environmental conditions in storage facilities, monitoring temperature-sensitive shipments, or recording climate data in outdoor settings, the Maxim Integrated DS1923-F5# Hygrochron Temperature/Humidity Logger iButton is a reliable and efficient tool for ensuring product quality and safety.

You May Also Be Interested in

Amphenol
CONN RCPT BLADE PWR 26POS PCB
Need more? Email Us
HARTING
CONN PLUG BLADE PWR 4POS EDGE MT
Need more? Email Us
TE Connectivity
CONN STKTHRU PC/104 104POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT MULTI-BEAM 48POS PCB
Need more? Email Us
TE Connectivity
CONN HEADER IMPACT 90POS PCB
Need more? Email Us
Vishay
CONN PLUG RACK & PNL 11P PNL MT
Need more? Email Us
TE Connectivity
CONN HEADER HD 72POS PCB
Need more? Email Us
Amphenol
CONN HEADER 48POS EDGE MNT
Need more? Email Us
EDAC Inc.
CONN PLUG RACK & PNL 56P PNL MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $970.1493 $970.1493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess