EN
  • EN
  • DE

AGL600V5-FGG256

Part No AGL600V5-FGG256
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Field Programmable Gate Array (FPGA) IC 177 110592 13824 256-LBGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 177
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name AGL600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860722-AGL600V5-FGG256
Ultra Librarian 3D Model Ultra Librarian AGL600V5-FGG256 CAD Model

Description

The AGL600V5-FGG256 is a state-of-the-art programmable logic device (PLD) from Microchip Technology's renowned product lineup. This advanced device is part of the IGLOO series, which is known for its low-power FPGA (Field-Programmable Gate Array) solutions. The product is designed to deliver high performance with minimal power consumption, making it an ideal choice for power-sensitive applications.

Key Features

  • High Capacity: This device boasts a logic capacity of 600K system gates, providing ample space for complex digital logic designs and enabling the integration of multiple functions into a single chip.
  • Low Power Consumption: The AGL600V5-FGG256 is engineered for power efficiency, featuring a low static power consumption that is critical for battery-operated and portable devices.
  • Flash-based Technology: This FPGA utilizes non-volatile flash memory, ensuring data retention without the need for external storage and allowing for instant-on capabilities.
  • High-Speed I/O: The device is equipped with high-speed Input/Output blocks that support a wide range of interfaces, ensuring compatibility with various industry-standard protocols.
  • Security: Microchip Technology has integrated advanced security features into the AGL600V5-FGG256, including a unique device identification and design security to protect intellectual property.

Applications

The versatility of the AGL600V5-FGG256 makes it suitable for a broad spectrum of applications. It is commonly used in fields such as industrial control systems, automotive electronics, medical devices, defense, and aerospace. Its ability to operate in stringent environments and its reliability under varying conditions make it an excellent choice for mission-critical systems.

Package and Quality

The device comes in a Fine Grid Array (FGG) package with 256 pins, providing a compact footprint that is beneficial for space-constrained applications. Microchip Technology ensures the highest quality and reliability, with rigorous testing and quality control measures applied to each product.

Support and Resources

Microchip Technology offers comprehensive support for the AGL600V5-FGG256, including development tools, software, and extensive documentation. Customers can access a wealth of resources to facilitate design-in processes and accelerate time-to-market for their products.

You May Also Be Interested in

Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess