EN
  • EN
  • DE

N25Q256A73ESF40F

Part No N25Q256A73ESF40F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832322-N25Q256A73ESF40F
Ultra Librarian 3D Model Ultra Librarian N25Q256A73ESF40F CAD Model

Description

The N25Q256A73ESF40F is a 256Mb (268,435,456 bits) Serial Flash Memory device from Micron Technology, belonging to the N25Q family. This memory is recognized for its reliability, high performance, and low power consumption. It communicates via a standard Serial Peripheral Interface (SPI), enabling seamless integration into a wide range of embedded systems.

Applications

  • Embedded systems for storing boot code, application code, and configuration data.
  • Automotive systems: Used in navigation systems, infotainment systems, and advanced driver-assistance systems (ADAS) for storing maps, firmware, and calibration data.
  • Industrial automation: Implemented in programmable logic controllers (PLCs) and human-machine interfaces (HMIs) for program storage, data logging, and configuration settings.
  • Networking equipment: Used in routers, switches, and other network devices for storing firmware, configuration files, and routing tables.
  • Consumer electronics: Employed in set-top boxes, digital TVs, printers, and gaming consoles to store firmware and application data.

Features

  • Density: 256Mb (268,435,456 bits)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Page Size: 256 bytes
  • Sector Size: 4 KB
  • Block Size: 64 KB
  • High Performance: Delivers fast read and write speeds for enhanced system responsiveness.
  • Security Features: Incorporates block protection and password protection to secure stored data against unauthorized access.
  • Advanced Sector Protection: Offers individual sector locking for safeguarding critical code and data.
  • Serial Command Set: Follows an industry-standard serial command set, facilitating easy control and integration.

Benefits

  • Reliable Storage: Provides non-volatile storage, ensuring data retention even in the event of power loss.
  • High Capacity: Offers ample storage space for large code bases, extensive data sets, and detailed configuration settings.
  • Fast Performance: Enables quick boot times and efficient data access, improving overall system efficiency.
  • Low Power Consumption: Minimizes power usage, making it ideal for battery-powered and energy-sensitive applications.
  • Compact Size: Features a small footprint, allowing for integration in space-constrained devices.
  • Simplified Integration: Utilizes a standard SPI interface for effortless connection to microcontrollers and other system components.

Additional Details

The N25Q256A73ESF40F supports standard, dual, and quad SPI operation modes, providing flexible data transfer options. It features a deep power-down mode for minimizing power consumption when the device is not in active use. The device is available in various package options to meet diverse design requirements. It also offers advanced features like one-time programmable (OTP) memory for securely storing critical data. The extended temperature range ensures reliable operation in harsh industrial environments.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 953 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess