EN
  • EN
  • DE

HV2601FG-G

Part No HV2601FG-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description Low Charge Injection 16-Channel High Voltage Analog Switch | IC SWITCH SPST 38 OHM 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Ultrasound
Switch Circuit SPST
Number of Channels 16
On-State Resistance (Maximum) 38Ohm
Supply Voltage , Single (V+) 40V ~ 200V
Supply Voltage , Dual (V±) ±40V ~ 160V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number HV2601
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1182513-HV2601FG-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV2601FG-G CAD Model

Description

Microchip Technology HV2601FG-G High-Voltage Analog Switch

The HV2601FG-G, from Microchip Technology, is a high-voltage analog switch designed for precision applications that require low charge injection, low power consumption, and high-voltage capabilities. This integrated circuit is part of Microchip's portfolio of high-voltage interface products and is particularly suited for medical, industrial, and telecommunication applications where high voltage handling and system reliability are paramount.

Key Features

  • High-Voltage Operation: The HV2601FG-G is capable of operating with a high analog signal range, making it suitable for various applications that involve signal routing under high-voltage conditions.
  • Low Charge Injection: The design of this analog switch ensures minimal charge injection, which is crucial for maintaining signal integrity in sensitive analog circuits.
  • Low Power Consumption: With an eye towards energy efficiency, the HV2601FG-G has been optimized to consume minimal power, thereby extending the life of battery-powered devices.
  • SPST Configuration: The device features a Single Pole Single Throw (SPST) configuration, which provides simple, straightforward switching operations.
  • Wide Operating Temperature Range: The switch is designed to function reliably across a broad temperature range, ensuring performance stability in diverse environmental conditions.
  • Latch-Up Proof: It is built to be latch-up proof for voltages up to 300V, above the maximum operating voltage, adding an extra layer of protection against unexpected voltage spikes.

Applications

The HV2601FG-G is versatile and can be used in numerous high-voltage applications. It is particularly well-suited for ultrasound and other medical imaging equipment, where precise signal routing is essential. Additionally, it finds use in data acquisition systems, sample and hold circuits, and industrial automation, where its ability to handle high voltages and maintain signal integrity is beneficial. The device is also applicable in telecommunication infrastructure, aiding in the management of high-voltage signals that are commonplace in this sector.

Package and Quality

The HV2601FG-G is offered in a surface-mount package, which allows for efficient use of PCB space and is compatible with standard assembly processes. Microchip Technology ensures the quality and reliability of the HV2601FG-G, making it a trustworthy component for your high-voltage switching needs.

You May Also Be Interested in

Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.7749 $54.7749
3+ $44.9435 $134.8305
4+ $43.5390 $174.1560
5+ $42.1345 $210.6725
7+ $40.7300 $285.1100
9+ $36.5166 $328.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess