EN
  • EN
  • DE

STTH15RQ06G2-TR

Part No STTH15RQ06G2-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series ECOPACK®2
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 2.95 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 20 µA @ 600 V
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK HV
Operating Temperature - Junction 175°C (Max)
Base Product Number STTH15
Other Names 497-18461-6,497-18461-2,497-18461-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1281980-STTH15RQ06G2-TR
Ultra Librarian 3D Model Ultra Librarian STTH15RQ06G2-TR CAD Model

Description

The STTH15RQ06G2-TR from STMicroelectronics is an ultrafast recovery diode that is engineered to meet the rigorous demands of high-efficiency power electronics systems. This diode is designed to switch at high speeds, making it an ideal choice for applications requiring fast and efficient rectification.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 600V, the STTH15RQ06G2-TR can handle high voltage environments, making it suitable for a variety of power applications.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power losses during operation, which enhances the overall efficiency of the system.
  • Ultrafast Recovery Time: The diode's ultrafast recovery time minimizes switching losses and reduces noise generation in fast-switching circuits.
  • High Surge Current Capability: It can withstand high surge currents, ensuring reliability and stability in applications that experience short-duration overcurrent conditions.
  • Surface-Mount Package: The diode comes in a surface-mount D2PAK package, which is ideal for compact designs and automated assembly processes.

Applications

The STTH15RQ06G2-TR is versatile and can be used in various high-speed switching applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Freewheeling diodes in converters and inverters
  • Snubber diodes
  • Lighting applications

Product Summary

The STTH15RQ06G2-TR is a testament to STMicroelectronics' commitment to providing components that enhance the performance and reliability of electronic systems. Its ultrafast recovery time, combined with a high reverse voltage capability and low forward voltage drop, make it a robust choice for engineers looking to optimize their power electronics designs. Whether it's for industrial power supplies or sophisticated lighting solutions, the STTH15RQ06G2-TR brings efficiency and durability to the table.

You May Also Be Interested in

Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess