EN
  • EN
  • DE

SN74ALS232BN

Part No SN74ALS232BN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Tube
Memory Size 64 (16 x 4)
Function Asynchronous
Data Rate 40MHz
Access Time 30ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 125mA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1253728-SN74ALS232BN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALS232B
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALS232BN CAD Model

Description

Product Overview: SN74ALS232BN

The SN74ALS232BN is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in digital applications. This particular component is part of the Advanced Low-Power Schottky (ALS) series, which is designed to offer a balanced trade-off between speed and power consumption, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Dual 4-Bit Shift Registers: The SN74ALS232BN contains two independent 4-bit shift registers, providing flexibility in handling data.
  • Bi-Directional Shift Capability: This device can shift data in both directions, which is essential for various bidirectional communication protocols.
  • High-Speed Operation: With the ALS technology, this IC can perform at high speeds, making it suitable for high-performance systems.
  • Low Power Consumption: Despite its speed, the SN74ALS232BN maintains low power usage, conserving energy in your designs.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various levels of signal voltages and system requirements.
  • Direct Clear Function: The inclusion of a direct clear function allows for the immediate resetting of the shift register, enhancing the control over data handling.

Applications

The SN74ALS232BN is versatile and can be used in numerous applications such as:

  • Data storage and retrieval systems
  • Serial-to-parallel and parallel-to-serial data conversion
  • Communication systems
  • Process control systems
  • Digital signal processing

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for their products. The SN74ALS232BN is manufactured to the highest standards, ensuring both reliability and functionality for your critical applications. Additionally, TI provides comprehensive technical support and documentation, making integration and troubleshooting more straightforward for engineers and designers.

Ordering Information

The SN74ALS232BN is available in a standard DIP-16 package, making it easy to integrate into various PCB designs. For ordering information, detailed specifications, and support resources, please visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
Texas Instruments
IC CLK DUAL FIFO MEMORY 132-QFP
Lowest to $30.8613
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 28DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 25NS 28DIP
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
IDT, Integrated Device Technology Inc
IC FIFO SYNC 256X9 20NS 32-TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0268 $50.2680
25+ $4.1246 $103.1150
38+ $3.9957 $151.8366
52+ $3.8668 $201.0736
67+ $3.7379 $250.4393
90+ $3.3512 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess