EN
  • EN
  • DE

STM32L486RGT7

Part No STM32L486RGT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 51
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32L486
Other Names 497-18602,STM32L486RGT7
Standard Package 960
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262221-STM32L486RGT7
Ultra Librarian 3D Model Ultra Librarian STM32L486RGT7 CAD Model

Description

STM32L486RGT7 Microcontroller

The STM32L486RGT7 is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32L4 series, which is renowned for its power efficiency and rich set of features. This particular MCU is designed to cater to a wide range of applications, including industrial controls, consumer electronics, Internet of Things (IoT) devices, and medical equipment.

At the heart of the STM32L486RGT7 is an ARM Cortex-M4 core with a Floating Point Unit (FPU), which operates at a frequency of up to 80 MHz. The core's architecture is optimized for a balance between performance and power consumption, making it ideal for battery-operated devices. Additionally, the MCU includes STMicroelectronics' ART Accelerator, which helps to achieve zero-wait-state execution from its embedded Flash memory.

The STM32L486RGT7 is equipped with 1MB of Flash memory and 128KB of SRAM, providing ample storage for complex applications. It also features a range of peripherals and interfaces, including multiple I2C, SPI, and USART interfaces, as well as USB OTG full-speed and CAN interfaces. This connectivity allows the MCU to interface with various sensors, actuators, and communication modules, enhancing its versatility in system design.

For security-sensitive applications, the STM32L486RGT7 offers hardware-based security features such as a True Random Number Generator (TRNG) and a set of cryptographic algorithms including AES, DES, and HASH (MD5, SHA-1). These features help designers to implement robust security measures to protect sensitive data and ensure secure communications.

Energy efficiency is a standout feature of the STM32L486RGT7, with several power-saving modes including Stop, Standby, and Shutdown modes. These modes, in conjunction with the dynamic voltage scaling option, allow for further reduction in power consumption, which is critical for extending the battery life of portable devices.

The MCU comes in a 64-pin LQFP package, which, combined with its comprehensive development ecosystem provided by STMicroelectronics, including software libraries and development boards, makes it a convenient and flexible choice for designers looking to create compact and feature-rich applications.

Overall, the STM32L486RGT7 is a powerful and efficient microcontroller that offers a great balance of performance, power consumption, and security, making it a top choice for a wide array of sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7597 $71.2791
6+ $19.4951 $116.9706
8+ $18.8859 $151.0872
11+ $18.2767 $201.0437
15+ $17.6675 $265.0125
19+ $15.8398 $300.9562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess