EN
  • EN
  • DE

ST72F561J6TAS

Part No ST72F561J6TAS
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, LINSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Base Product Number ST72F
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 756904-ST72F561J6TAS
Ultra Librarian 3D Model Ultra Librarian ST72F561J6TAS CAD Model

Description

The ST72F561J6TAS is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a perfect balance between performance and power efficiency. It is part of the ST7 family of microcontrollers, which are well-known for their reliability and versatility in various applications. This microcontroller is an ideal choice for automotive, industrial control, and consumer electronics due to its rich set of features and peripherals.

Key Features

  • Core: 8-bit CPU with a maximum clock frequency of 8 MHz, providing a good trade-off between speed and power consumption.
  • Memory: Equipped with 32KB of Flash memory, which is ideal for storing application code, and 1KB of RAM for data processing.
  • I/O Ports: Offers 40 programmable I/O lines, allowing for extensive interfacing with external devices and sensors.
  • Timers: Includes three 16-bit timers for precise event counting and time-based operations.
  • Communication Interfaces: Features a versatile set of communication interfaces, including I²C, SPI, and UART for serial communication with peripherals.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with 16 channels enables the microcontroller to convert analog signals to digital data for processing.
  • Operating Voltage: Supports a wide range of operating voltages from 4.5V to 5.5V, making it suitable for various power environments.
  • Temperature Range: Guaranteed operation over an extended temperature range from -40°C to 85°C.
  • Packages: Available in a 44-pin LQFP package, which is ideal for space-constrained applications.

Applications

The versatility of the ST72F561J6TAS allows it to be used in a wide array of applications. It is particularly suited for automotive applications, including engine control units, body control modules, and dashboards. In industrial settings, it can be utilized for process control, automation, and robotics. Additionally, the microcontroller's features make it a great choice for consumer electronics, such as smart home devices and portable gadgets.

Support and Resources

STMicroelectronics provides comprehensive support for the ST72F561J6TAS, including technical documentation, development tools, and software libraries. Designers can access a wide range of resources to facilitate the development process, from initial design to final product implementation.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess