EN
  • EN
  • DE

HV20220PJ-G-M904

Part No HV20220PJ-G-M904
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC 8CH ANALOG SWITCH 200V 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Applications Ultrasound
Switch Circuit SPST
Number of Channels 8
Max On Resistance 38 Ohm
Single Supply Voltage (V+) 40 V to 200 V
Dual Supply Voltage(V±) ±40 V to 160 V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 129386-HV20220PJ-G-M904
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV20220PJ-G-M904 CAD Model

Description

The HV20220PJ-G-M904 is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to a wide array of applications that require high-voltage capabilities. This robust component is part of Microchip's extensive portfolio of semiconductor products and is engineered to deliver reliability and performance in demanding environments.

Key Features

  • High-Voltage Performance: The HV20220PJ-G-M904 is capable of handling high-voltage operations, making it suitable for industrial, automotive, and other applications that operate under high voltage conditions.
  • Durability: Built to withstand harsh conditions, this IC is designed with longevity in mind, ensuring a long operational life even in extreme environments.
  • Efficiency: With an emphasis on power conservation, this device is optimized for energy efficiency, reducing the overall power consumption of the systems it is integrated into.
  • Integration: The compact form factor of the HV20220PJ-G-M904 allows for seamless integration into a variety of circuit designs without requiring significant space, making it ideal for space-constrained applications.

Applications

The versatility of the HV20220PJ-G-M904 makes it an excellent choice for a broad spectrum of applications. It is commonly used in:

  • Automotive electronics where high-voltage operation is a standard requirement.
  • Industrial control systems that demand robust performance and durability.
  • Power management solutions that benefit from the IC's energy-efficient design.
  • Medical devices that rely on high-voltage for diagnostics or treatment functions.

Quality and Support

Microchip Technology is known for its commitment to quality and the HV20220PJ-G-M904 is no exception. Customers can expect comprehensive technical support and documentation, ensuring ease of integration and troubleshooting. With its advanced features and reliable performance, the HV20220PJ-G-M904 is a smart choice for designers looking to incorporate high-voltage functionality into their next project.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess