EN
  • EN
  • DE

MT46V32M16TG-75

Part No MT46V32M16TG-75
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-266 32Mx16-75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943412-MT46V32M16TG-75
Series *
Ultra Librarian 3D Model Ultra Librarian MT46V32M16TG-75 CAD Model

Description

The MT46V32M16TG-75 is a 512Mb DDR SDRAM component manufactured by Micron Technology. It is designed for applications that require a balance of memory density and data bus width, along with high-speed data transfer capabilities. The 32M x 16 organization indicates a memory density of 32 Megabits with a 16-bit data bus. The -75 designation signifies a clock rate of 75 MHz, resulting in a data transfer rate of up to 133 MHz.

Applications

  • Networking equipment (routers, switches)
  • Embedded systems
  • Graphics cards
  • Digital signal processing (DSP)
  • Industrial control systems

Features

  • Double Data Rate (DDR) Architecture: Enables high-speed data transfer by transferring data on both rising and falling edges of the clock.
  • 32Mb x 16 Organization: Offers a 512Mb memory capacity with a 16-bit data bus.
  • Clock Rate: Operates at a clock frequency of 75 MHz.
  • Differential Clock Inputs (CK and /CK): Improves noise immunity and signal integrity.
  • Data Mask (DM): Allows selective masking of data during write operations.
  • Auto Refresh Mode: Automatically refreshes memory contents to prevent data loss.
  • Self Refresh Mode: Enables low-power operation by maintaining data while in a standby state.
  • Programmable Burst Length: Supports burst lengths of 2, 4, or 8 locations for optimized data transfer.
  • Programmable CAS Latency (CL): Allows adjustment of read latency to match system requirements.

Benefits

  • Increased Memory Bandwidth: DDR architecture provides significantly higher bandwidth compared to single data rate SDRAM.
  • Reduced Power Consumption: Auto Refresh and Self Refresh modes help minimize power dissipation.
  • Improved Signal Integrity: Differential clock inputs contribute to better noise immunity.
  • Flexibility in System Design: Programmable burst length and CAS latency enable optimization for various applications.
  • High Memory Capacity: 512Mb capacity provides ample space for data storage and processing.

Additional Details

The MT46V32M16TG-75 typically operates at a voltage of 2.5V. It is commonly available in a TSOP (Thin Small Outline Package) or FBGA (Fine-Pitch Ball Grid Array) package. Proper PCB layout is critical for ensuring signal integrity and optimal performance. Decoupling capacitors should be placed close to the device power pins to minimize noise. The operating temperature range should be considered based on the application's requirements.

You May Also Be Interested in

Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,722 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess