EN
  • EN
  • DE

PSB2110P-V2.2

Part No PSB2110P-V2.2
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 352514-PSB2110P-V2.2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSB2110P-V2.2 CAD Model

Description

The PSB 2110P-V2.2 is a monolithic integrated circuit from Infineon Technologies designed for use as a high-performance ISDN echo canceller. This device is specifically engineered to meet the demanding requirements of ISDN (Integrated Services Digital Network) applications, providing robust echo cancellation and ensuring high-quality voice and data transmission.

Applications:

  • ISDN terminal adapters
  • ISDN line cards
  • Digital telephone sets
  • Voice over IP (VoIP) gateways

Features:

  • High-performance echo cancellation: Effectively suppresses echo signals, ensuring clear and uninterrupted communication.
  • Adaptive filtering: Dynamically adjusts to changing line conditions, maintaining optimal echo cancellation performance.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered devices and energy-efficient systems.
  • Integrated digital signal processing (DSP): Provides efficient processing of audio signals for echo cancellation and other functions.
  • Compliance with ISDN standards: Meets the requirements of relevant ISDN specifications, ensuring interoperability with other ISDN equipment.
  • Flexible interface options: Offers various interface options for seamless integration into different system architectures.

Benefits:

  • Improved voice quality: Echo cancellation enhances voice clarity, resulting in better communication experiences.
  • Enhanced data transmission: Reliable echo suppression ensures accurate and efficient data transfer over ISDN networks.
  • Reduced network congestion: By minimizing echo signals, the device helps to alleviate network congestion and improve overall network performance.
  • Lower system cost: Integration of echo cancellation functionality into a single chip reduces the need for external components, lowering overall system cost.
  • Simplified system design: The device simplifies system design by providing a complete echo cancellation solution in a compact package.

Technical Specifications:

While specific numerical specifications may vary based on the application and implementation, key parameters generally include echo return loss enhancement (ERLE), convergence rate, and power consumption. The device typically operates within a specific voltage range and supports various data rates as defined by ISDN standards. Detailed specifications can be found in the official Infineon Technologies datasheet for the PSB 2110P-V2.2.

The PSB 2110P-V2.2 is available in various package options to suit different mounting requirements. It is designed for reliable operation in a range of environmental conditions, making it suitable for both indoor and outdoor applications. Its robust design and comprehensive feature set make it a valuable component for ISDN-based communication systems.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess