EN
  • EN
  • DE

HCS515/P

Part No HCS515/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING DECODER 14DIP / Code Hopping Decoder 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Not Verified
Type Code Hopping Decoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number HCS515
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920048-HCS515/P
Ultra Librarian 3D Model Ultra Librarian HCS515/P CAD Model

Description

The HCS515/P from Microchip Technology is a cutting-edge cryptographic solution designed to secure communication in a variety of embedded systems. This device is part of Microchip's renowned KEELOQ® code hopping devices, which are widely recognized for their robust security features in applications such as keyless entry systems, alarm systems, and various access control devices.

Key Features

  • KEELOQ® Cryptographic Security: The HCS515/P employs the KEELOQ® hopping technology which provides a high level of security through a unique encryption algorithm, making it extremely difficult for unauthorized users to breach the system.
  • Programmable 28-Pin PDIP Package: This device is packaged in a convenient 28-pin PDIP (Plastic Dual In-line Package), which is ideal for through-hole mounting and prototyping applications.
  • EEPROM Memory: The inclusion of EEPROM memory allows for secure storage of cryptographic keys and other critical data, ensuring that sensitive information remains protected even when power is removed.
  • Low Power Consumption: Designed for power-sensitive applications, the HCS515/P operates with minimal power requirements, thus extending the life of battery-operated devices.
  • Versatile Application: Its robust security features make the HCS515/P suitable for a wide range of applications, including automotive systems, home security, and personal identification.

Applications

The HCS515/P is optimized for use in environments where secure data transmission is paramount. It is an ideal component for automotive remote keyless entry systems, garage door openers, gate openers, and identity authentication devices. Its strong security features also make it suitable for integration into IoT devices that require secure communication protocols.

Technical Specifications

With an operating voltage ranging from 2.0V to 6.6V, the HCS515/P is versatile in different power environments. It has a user-programmable EEPROM array and supports a wide temperature range, making it suitable for harsh environmental conditions. The device is also compliant with various international standards, ensuring reliability and interoperability in global markets.

For developers and engineers looking to integrate high-security features into their designs, the HCS515/P from Microchip Technology offers a reliable and secure solution that combines ease of use with advanced cryptographic capabilities.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0917 $84.1834
4+ $34.5368 $138.1472
6+ $33.4580 $200.7480
8+ $32.3781 $259.0248
10+ $31.2993 $312.9930
13+ $28.0619 $364.8047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess