The MAX983CSA+T from Maxim Integrated is a precision, low-power, low-dropout voltage reference IC. This component is part of a family of devices designed to provide a stable reference voltage over a wide range of operating conditions. The MAX983CSA+T is particularly suitable for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy applications where voltage stability is critical.
Key Features
- Output Voltage: The device provides a fixed output voltage of 3V, making it ideal for systems that require a standard reference voltage.
- High Accuracy: With an initial accuracy of ±0.2%, the MAX983CSA+T ensures precise voltage reference for critical applications.
- Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically 20ppm/°C, ensuring the output voltage remains stable across a wide temperature range.
- Low Dropout Voltage: The low dropout voltage allows the reference to remain stable with minimal headroom above the output voltage, making it suitable for low-voltage operations.
- Low Supply Current: It features a low supply current of 180µA (max), which is beneficial for power-sensitive applications.
- Wide Operating Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C.
- Package: The MAX983CSA+T comes in a small 8-pin SOIC package, which is ideal for space-constrained applications.
Applications
The MAX983CSA+T is versatile and can be used in a variety of applications, including:
- Data Acquisition Systems
- Portable Instrumentation
- Medical Devices
- Industrial Control Systems
- Precision Power Supplies
- Battery-Powered Devices
With its combination of high accuracy, stability, and low power consumption, the MAX983CSA+T is an excellent choice for designers looking to improve the performance of their systems without compromising on power efficiency. Maxim Integrated's commitment to quality ensures that this voltage reference IC will provide reliable performance in even the most demanding applications.