Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 80MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-5
Mounting Surface Mount
Win Source Part Number 141172-LTC6905CS5-80#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6905CS5-80#TRPBF CAD Model

Description

The LTC6905CS5-80#TRPBF is a high-performance, precision silicon oscillator manufactured by Linear Technology, a renowned leader in the design and production of high-performance analog integrated circuits. This compact and robust device offers a fixed frequency of 80MHz and is designed for applications that require a stable and reliable clock signal without the need for external tuning components.

Key Features

  • Fixed Frequency: The device provides a stable 80MHz clock signal, which is ideal for various digital applications.
  • High Accuracy: It delivers a precision frequency with low jitter, ensuring that your application runs smoothly and reliably.
  • Low Power Consumption: Designed for efficiency, the LTC6905CS5-80#TRPBF maintains low power usage, making it suitable for battery-powered devices.
  • Compact Size: Housed in a small SOT-23 package, this oscillator saves valuable board space and is ideal for space-constrained applications.
  • Temperature Stability: The device operates consistently across a wide temperature range, ensuring performance is maintained in various environments.
  • Supply Voltage Range: It can be powered by a supply voltage in the range of 2.7V to 5.5V, providing flexibility in different system designs.

Applications

The LTC6905CS5-80#TRPBF is versatile and can be used in a multitude of electronic applications, including:

  • Portable and wireless devices
  • Networking equipment such as routers and switches
  • Computing peripherals
  • Consumer electronics
  • Industrial and automotive systems

Quality and Reliability

Linear Technology ensures that the LTC6905CS5-80#TRPBF meets rigorous standards for quality and reliability. The device is available in a RoHS-compliant, lead-free finish and is designed to withstand the demands of modern electronic applications. The LTC6905CS5-80#TRPBF is a testament to Linear Technology's commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC OSC SINGLE TIMER 3MHZ 8-SOIC
Lowest to €1.0815
ECAD model for LMC555IM/NOPB
Rohm Semiconductor
Need more? Email Us
ECAD model for BA7082F-T1
Texas Instruments
IC OSC CLOCK 266.66MHZ 6QFM
Lowest to €27.6018
ECAD model for LMK62A2-266M66SIAT
Maxim Integrated
IC OSC BINARY CTC 15MHZ 16DIP
Need more? Email Us
ECAD model for ICM7240IPE
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM
Need more? Email Us
ECAD model for LMK61E0-156M25SIAT
Texas Instruments
IC OSC CLOCK PROG
Lowest to €49.4144
ECAD model for LMK61E2-SIAR
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to €14.6911
ECAD model for LTC6992HS6-3#TRMPBF
Maxim Integrated
IC OSC CLOCK 156.25MHZ 10-LCCC
Need more? Email Us
ECAD model for DS4156P+
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14SOIC
Lowest to €1.1978
ECAD model for NLV14541BDR2G

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention