EN
  • EN
  • DE

FDC37C669-MS

Part No FDC37C669-MS
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100QFP / Interface 100-QFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Interface ISA Host
Voltage - Supply 4.5V ~ 5.5V
Package / Case 100-BQFP
Supplier Device Package 100-QFP (14x20)
Mounting Type Surface Mount
Base Product Number FDC37C669
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 128946-FDC37C669-MS
Ultra Librarian 3D Model Ultra Librarian FDC37C669-MS CAD Model

Description

Microchip Technology's FDC37C669-MS: A Multi-Functional Super I/O Controller

The FDC37C669-MS from Microchip Technology is a versatile Super Input/Output (I/O) controller that integrates a multitude of common I/O functions into a single chip. This integration simplifies system design and reduces the number of components required in a PC or embedded system, which can lead to cost savings and improved reliability.

Key Features:

  • Flexible Disk Drive Controller: The FDC37C669-MS includes a floppy disk drive controller that is compatible with industry standard 82077/765. It supports various formats and densities, making it suitable for a wide range of applications.
  • Enhanced Parallel Port (EPP) and Serial Ports: This Super I/O controller features an EPP that is capable of high-speed bi-directional communication, which is ideal for printers and other parallel devices. It also includes two serial ports with full modem control signals, providing reliable serial communication.
  • Keyboard and Mouse Controller: It comes with an integrated keyboard controller with a PS/2 mouse interface, facilitating the connection of both a keyboard and a mouse to a system.
  • Power Management: The FDC37C669-MS supports advanced power management capabilities to enhance energy efficiency. This includes support for multiple power-down modes for reduced power consumption.
  • Configurability: This device can be configured through software registers, which allows for a high degree of flexibility in system design and integration.

Designed for compatibility with the ISA (Industry Standard Architecture) bus, the FDC37C669-MS is a perfect fit for embedded systems, industrial PCs, and other applications where a reliable and integrated I/O solution is required. Its incorporation of multiple I/O functions into a single package not only simplifies the design but also enhances the overall functionality and efficiency of the system.

With Microchip Technology's commitment to quality and longevity, the FDC37C669-MS is a smart choice for designers looking to create systems with a competitive edge in today's market.

You May Also Be Interested in

Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7381 $53.9048
19+ $5.5287 $105.0453
29+ $5.3559 $155.3211
39+ $5.1831 $202.1409
50+ $5.0104 $250.5200
67+ $4.4921 $300.9707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 296 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess