EN
  • EN
  • DE

STM32F031F6P6

Part No STM32F031F6P6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 15
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1103227-STM32F031F6P6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F031F6P6 CAD Model

Description

The STM32F031F6P6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance between performance, power efficiency, and cost-effectiveness. This device is part of the STM32F0 series, which is built on the ARM® Cortex®-M0 processor, the smallest and lowest power ARM processor available. The STM32F031F6P6 is particularly suitable for a wide range of applications, including industrial controls, consumer electronics, smart home solutions, and battery-operated devices.

Key Features

  • 32-bit ARM® Cortex®-M0 CPU Core
  • Operating at a frequency of up to 48 MHz
  • 32 Kbytes of Flash memory
  • 4 Kbytes of SRAM
  • High-performance 12-bit ADC
  • Advanced-control PWM timer
  • Up to 28 I/Os, all mappable on external interrupt vectors
  • Low-power modes: Sleep, Stop, and Standby

Connectivity and Peripherals

The STM32F031F6P6 offers a rich set of peripherals that enhance the functionality of embedded systems. It includes multiple communication interfaces such as I²C, USARTs, SPI, and HDMI CEC. This microcontroller also features several timers and a real-time clock, which can be used for time-related functions and PWM outputs for motor control and other applications requiring precise pulse generation.

Development and Ecosystem

STMicroelectronics provides extensive support for the STM32F031F6P6 through its STM32Cube software development kit, which includes HAL libraries, middleware, and examples to accelerate the development process. The microcontroller is also supported by a wide range of development boards and kits, making it easy for engineers to start designing and prototyping their applications.

Power Efficiency and Packaging

One of the standout features of the STM32F031F6P6 is its power efficiency, which is ideal for battery-powered and energy-sensitive applications. The microcontroller comes in a space-saving TSSOP20 package, which is perfect for applications where board space is at a premium.

Overall, the STM32F031F6P6 is a versatile and cost-effective microcontroller choice for designers looking to leverage the power of the ARM Cortex-M0 core in their next embedded project.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3128 $51.7536
29+ $3.5387 $102.6223
44+ $3.4282 $150.8408
61+ $3.3176 $202.3736
78+ $3.2070 $250.1460
105+ $2.8752 $301.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,656 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess