EN
  • EN
  • DE

EMC1413-A-AIA-TR

Part No EMC1413-A-AIA-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Testing Conditions -5°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1036310-EMC1413-A-AIA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1413-A-AIA-TR CAD Model

Description

Microchip Technology's EMC1413-A-AIA-TR Temperature Sensor

The EMC1413-A-AIA-TR is a high-precision, multi-channel temperature sensor developed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This sensor is specifically designed for the efficient monitoring of thermal conditions in computer systems, office electronics, and telecommunication equipment.

Featuring a trio of temperature sensors, the EMC1413-A-AIA-TR can monitor the ambient temperature as well as two other remote temperature zones. This makes it an ideal choice for applications requiring multiple temperature readings, such as ensuring optimal performance and safety in multi-component electronic systems.

The device operates over a wide temperature range, with the ability to measure from -40°C to +125°C for the ambient sensor and -40°C to +150°C for the remote sensors. Its high level of accuracy, ±1°C for the ambient sensor and ±1.5°C for the remote sensors, provides reliable data for system control and protection.

One of the key features of the EMC1413-A-AIA-TR is its SMBus 2.0-compatible interface, which allows for easy integration into existing system designs. The sensor's low operating voltage range, from 3.0V to 3.6V, ensures compatibility with a variety of low-power applications.

The EMC1413-A-AIA-TR is available in a compact, 10-pin MSOP (Mini Small Outline Package) that is RoHS compliant, making it suitable for environmentally sensitive applications. Its small footprint and low profile make it particularly useful in space-constrained environments.

Additionally, this temperature sensor includes a range of features to facilitate system management, such as resistance error correction, programmable temperature limits, and beta compensation. These features help to improve system reliability and performance by enabling finer control over thermal management strategies.

Overall, the EMC1413-A-AIA-TR from Microchip Technology represents a sophisticated solution for temperature monitoring in a wide range of electronic applications. Its precision, flexibility, and compact design make it a top choice for engineers and designers looking to maintain thermal efficiency and protect their systems from the dangers of overheating.

You May Also Be Interested in

Maxim Integrated
1-Wire Digital Temperature Sensor with 1Kb Lockable EEPROM | SENSOR DIGITAL -55C-125C 8UMAX
Lowest to $8.8374
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Lowest to $2.4864
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Texas Instruments
Digital Temperature Sensor with Two-Wire Interface
Lowest to $0.2123
Analog Devices Inc.
Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Lowest to $2.7390

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8517 $51.3306
43+ $2.3399 $100.6157
67+ $2.2668 $151.8756
92+ $2.1936 $201.8112
118+ $2.1205 $250.2190
158+ $1.9012 $300.3896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,875 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess