EN
  • EN
  • DE
  • IT

LM76CHM-5

Part No LM76CHM-5
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tube
Sensor Type Digital, Local
Sensing Temperature - Local -20°C ~ 85°C
Output Type I2C
Supply Voltage (V) 4.5V ~ 5.5V
Resolution 12 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±0.5°C (±1°C)
Test Condition 25°C (-10°C ~ 45°C)
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200704-LM76CHM-5
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM76
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China, Malaysia , United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM76CHM-5 CAD Model

Description

LM76CHM-5 Voltage Regulator by Texas Instruments

The LM76CHM-5 from Texas Instruments is a highly reliable, fixed-output voltage regulator designed to provide a constant 5V DC output voltage. This precision-made component is a crucial part of any power management system, ensuring that sensitive electronic circuits receive a stable power supply, which is vital for maintaining the performance and longevity of the device it powers.

Key Features:

  • Output Voltage: Fixed at 5V, which is commonly used in digital circuits.
  • High Accuracy: Provides precise voltage regulation to ensure stable operation of connected devices.
  • Thermal Protection: Equipped with an internal thermal shutdown mechanism to prevent overheating and damage.
  • Short Circuit Protection: Built-in short circuit protection enhances the safety and reliability of the regulator and the overall system.
  • Low Dropout: Capable of maintaining output voltage regulation with minimal difference between the input and output voltages.

The LM76CHM-5 is suitable for a wide range of applications, including but not limited to consumer electronics, automotive systems, and industrial controls. Its robust design ensures it can withstand the rigors of everyday use, while its compact form factor makes it an excellent choice for space-constrained applications.

Applications:

  • Power supplies for digital systems
  • Automotive electronics
  • Embedded systems
  • Industrial control systems

With Texas Instruments' reputation for quality and durability, the LM76CHM-5 voltage regulator is a trusted component for engineers and designers looking to build systems that require a stable and reliable power source. Whether you're developing a new product or maintaining existing systems, the LM76CHM-5 is an excellent choice for your voltage regulation needs.

Additional Information:

For detailed specifications, application notes, and further information, please refer to the official Texas Instruments datasheet for the LM76CHM-5 voltage regulator. This will provide you with all the necessary design guidelines and technical data to integrate this component seamlessly into your projects.

You May Also Be Interested in

Microchip Technology
Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $14.3254
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG 0C-100C TO92-3
Need more? Email Us
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.6557
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.8263
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $6.5735
Microchip Technology
Two-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $30.6096
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Maxim Integrated
SENSOR TEMPERATURE 1-WIRE TO92-3
Lowest to $1.8488

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess