EN
  • EN
  • DE

PCM2706CPJT

Part No PCM2706CPJT
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Package Tray
Product Status Active
Function Audio Signal Processor
Applications Audio Systems
Number of Channels 2
Interface I2C, SPI
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number PCM2706
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 270978-PCM2706CPJT
Ultra Librarian 3D Model Ultra Librarian PCM2706CPJT CAD Model

Description

The PCM2706CPJT is a high-performance, integrated circuit (IC) product from Texas Instruments (TI), a renowned global semiconductor design and manufacturing company.

  • Type: USB soundcard audio DAC (Digital-to-Analog Converter)
  • USB Interface: Integrated USB 2.0
  • Headphone Amplifier: Built-in stereo
  • Data Formats: 16-bit stereo and mono
  • Sampling Rate: 32, 44.1, and 48 kHz
  • Interface: I2S (Inter-IC Sound)
  • Output: S/PDIF (Sony/Philips Digital Interface)
  • Package: 32-pin HTQFP (Thin Quad Flat Pack)
  • Power Supply: Single 3.3V

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9448 $55.6136
16+ $6.5189 $104.3024
24+ $6.3151 $151.5624
33+ $6.1114 $201.6762
43+ $5.9077 $254.0311
57+ $5.2966 $301.9062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,348 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess