EN
  • EN
  • DE

EMC1046-1-AIZL-TR

Part No EMC1046-1-AIZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 10TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type SMBus
Voltage - Supply 3V ~ 3.6V
Resolution 10 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition 0°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-TSSOP
Base Product Number EMC1046
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 589201-EMC1046-1-AIZL-TR
Ultra Librarian 3D Model Ultra Librarian EMC1046-1-AIZL-TR CAD Model

Description

The EMC1046-1-AIZL-TR is a high-performance, low-power temperature sensor from Microchip Technology, designed for precision thermal monitoring. This advanced sensor is part of Microchip's extensive portfolio of thermal management solutions, offering a combination of features that make it ideal for a wide range of applications including computer motherboards, office electronics, and industrial systems.

Key Features

  • Multiple Temperature Zones: The device can monitor up to six temperature zones, with one internal diode to measure the die temperature and five external diode inputs for monitoring additional components.
  • High Accuracy: It provides high accuracy with ±1°C measurement precision for both internal and external diodes over a wide temperature range.
  • Programmable Resolution: The EMC1046-1-AIZL-TR offers programmable resolution for the external diode channels, allowing customization for different application requirements.
  • Resistance Error Correction: The sensor features resistance error correction, which compensates for temperature errors due to resistance in the sensor's PCB traces.
  • SMBus Interface: The device supports the SMBus 2.0 interface, facilitating easy integration into existing systems with minimal software overhead.
  • Automatic Diode Fault Detection: The built-in automatic diode fault detection ensures reliable and continuous temperature monitoring by alerting the system in case of a sensor failure.

Applications

The EMC1046-1-AIZL-TR's versatility and precision make it suitable for a variety of applications, including:

  • Desktop and Laptop Computers
  • Servers and Networking Equipment
  • Industrial and Office Electronics
  • Embedded Systems
  • Telecommunications Equipment

Environmental and Quality Standards

Microchip Technology ensures that the EMC1046-1-AIZL-TR meets stringent environmental and quality standards, including RoHS compliance and industrial-grade operating temperature ranges. The device is provided in a compact, lead-free package, making it a responsible choice for environmentally conscious designs.

The EMC1046-1-AIZL-TR is a testament to Microchip's commitment to providing innovative, reliable, and environmentally friendly thermal management solutions. With its advanced features and robust design, this temperature sensor stands out as a smart choice for engineers and designers looking to optimize the thermal performance of their systems.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972
Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $6.1120
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.6600
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Lowest to $1.2813

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5741 $50.0374
35+ $2.9326 $102.6410
53+ $2.8409 $150.5677
73+ $2.7493 $200.6989
95+ $2.6577 $252.4815
126+ $2.3827 $300.2202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess