EN
  • EN
  • DE

RF430FRL153HCRGER

Part No RF430FRL153HCRGER
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 24VQFN / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C, SPI 1.45V ~ 1.65V 24-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr Texas Instruments
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3, NFC
Interface I2C, SPI
Voltage - Supply 1.45V ~ 1.65V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number RF430FRL153
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-42689-2,296-42689-6,-296-42689-1-ND,RF430FRL153HCRGER-ND,296-42689-1
Standard Package 3,000
Win Source Part Number 975384-RF430FRL153HCRGER
Ultra Librarian 3D Model Ultra Librarian RF430FRL153HCRGER CAD Model

Description

Product Overview: Texas Instruments RF430FRL153HCRGER

The RF430FRL153HCRGER is a highly integrated wireless Near Field Communication (NFC) sensor transponder from Texas Instruments. It combines a passive NFC interface with a programmable microcontroller, providing a flexible and power-efficient solution for various applications in the fields of medical, industrial, and consumer electronics.

Key Features

  • ISO 15693 Compliant: This device adheres to the ISO 15693 standard for contactless communication, ensuring compatibility with a wide range of NFC readers and systems.
  • Integrated Analog Sensor: It comes with an onboard analog sensor to monitor temperature, which can be used in a variety of monitoring applications.
  • Programmable Microcontroller: The embedded 16-bit ultra-low-power MCU allows for custom application development, offering flexibility for specific use cases.
  • Low-Power Operation: Designed for energy efficiency, the RF430FRL153HCRGER is ideal for battery-powered or passive systems where power availability is limited.
  • Memory: It includes 2KB of programmable user memory, which can be used for data logging or user-defined functions.
  • Security Features: The device provides security and privacy features, including password protection and data encryption, to safeguard sensitive information.

Potential Applications

The versatile nature of the RF430FRL153HCRGER allows it to be used in a variety of applications, such as:

  • Wireless data logging for temperature-sensitive goods in the supply chain
  • Smart packaging and brand protection
  • Healthcare monitoring devices, such as wearable sensors
  • Industrial process monitoring and maintenance systems
  • Consumer electronics for device pairing and data exchange

Design Resources and Support

Texas Instruments provides extensive support for the RF430FRL153HCRGER, including development tools, reference designs, and technical documentation to facilitate rapid design and deployment. Engineers and designers can access these resources through the Texas Instruments website to accelerate their product development cycles.

Whether you're developing advanced medical devices or looking to enhance the functionality of consumer electronics, the RF430FRL153HCRGER offers a robust and adaptable platform for your NFC-enabled applications.

You May Also Be Interested in

NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1513 $50.4208
39+ $2.5857 $100.8423
60+ $2.5049 $150.2940
83+ $2.4241 $201.2003
107+ $2.3433 $250.7331
143+ $2.1009 $300.4287
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess