EN
  • EN
  • DE
  • IT

NTTFD4D0N04HLTWG

Part No NTTFD4D0N04HLTWG
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET, POWER, 40V POWERTRENCH P / Mosfet Array 40V 15A (Ta), 60A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr onsemi
Package Tape & Reel
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 15A (Ta) , 60A (Tc)
Rds On (Max) @ Id, Vgs 4.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2V @ 50µA
Gate Charge (Qg) (Max) @ Vgs 18nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 1100pF @ 20V
Power - Max 1.7W (Ta) , 26W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 12-PowerWQFN
Supplier Device Package 12-WQFN (3.3x3.3)
Base Product Number NTTFD4
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1337929-NTTFD4D0N04HLTWG
Ultra Librarian 3D Model Ultra Librarian NTTFD4D0N04HLTWG CAD Model

Description

The NTTFD4D0N04HLTWG is a state-of-the-art power MOSFET from ON Semiconductor, designed to deliver high efficiency and reliability for a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Boasting a compact footprint, the NTTFD4D0N04HLTWG is housed in a halogen-free, leadless WDFN6 package that ensures a minimal board space requirement. With an RDS(on) as low as 4 mΩ, this power MOSFET provides excellent conduction performance, which translates to reduced energy losses and improved power density in your designs.

The device operates at a maximum junction temperature of 150°C, allowing for stable performance even under harsh conditions. Its maximum continuous drain current is rated at 25 A, making it capable of handling high current applications with ease. Moreover, the NTTFD4D0N04HLTWG features a drain-to-source breakdown voltage (VDS) of 40V, providing a good safety margin for most low to medium voltage applications.

The NTTFD4D0N04HLTWG is not only robust in terms of electrical characteristics but also in its design for electrostatic discharge (ESD) protection. This feature is crucial for maintaining the longevity and reliability of the device when it is subjected to the rigors of real-world handling and operation.

With its fast switching speed and low gate charge, the NTTFD4D0N04HLTWG is an excellent choice for high-frequency applications such as DC/DC converters, motor drives, and power management circuits. Additionally, its low thermal resistance ensures efficient heat dissipation, which is vital for maintaining performance and preventing thermal runaway.

In summary, the NTTFD4D0N04HLTWG from ON Semiconductor is a powerful, versatile, and reliable component that offers a blend of features suitable for a variety of power applications. Its efficiency, thermal management, and ESD protection make it an ideal choice for designers looking to create compact, high-performance electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6124 $52.2480
47+ $2.1436 $100.7492
73+ $2.0766 $151.5918
100+ $2.0096 $200.9600
129+ $1.9426 $250.5954
173+ $1.7416 $301.2968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess